EN
  • EN
  • DE

SY6982C1QDC

Part No SY6982C1QDC
Manufacturer Silergy Corp
Catalog OEM Parts ( S )
Description Switching Charger
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972990-SY6982C1QDC
Categories OEM Parts( S )
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY6982C1QDC CAD Model

Description

The SY6982C1QDC is a high-efficiency synchronous buck-boost converter manufactured by Silergy Corp. It is designed to provide a stable output voltage from a wide range of input voltages, making it suitable for battery-powered and portable applications. This converter offers high efficiency and low quiescent current, maximizing battery life.

Applications

  • Portable Devices: Used in smartphones, tablets, and other portable electronics for power management.
  • USB Power Delivery (PD): Employed in USB PD adapters and chargers to efficiently deliver power to devices.
  • Power Banks: Integrated into power banks to provide stable and efficient power conversion.
  • Battery-Powered Systems: Used in battery-powered systems to regulate voltage levels and extend battery life.
  • Industrial Equipment: Applied in industrial equipment requiring stable and efficient power conversion.

Features

  • Synchronous Buck-Boost Converter: Provides efficient power conversion with both step-up and step-down capabilities.
  • Wide Input Voltage Range: Operates from a wide range of input voltages, making it suitable for various applications.
  • High Efficiency: Achieves high efficiency, minimizing power losses and maximizing battery life.
  • Low Quiescent Current: Features low quiescent current, reducing power consumption when the device is in standby mode.
  • Integrated Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), and thermal shutdown protection (OTP).

Benefits

  • Stable Output Voltage: Provides a stable output voltage, ensuring reliable operation of connected devices.
  • Long Battery Life: High efficiency and low quiescent current extend battery life in portable applications.
  • Versatile Application: Wide input voltage range makes it suitable for a variety of applications.
  • Enhanced Safety: Integrated protection features prevent damage to the device and connected equipment.
  • Compact Design: Small form factor allows for use in compact devices.

Additional Details

The SY6982C1QDC typically operates with switching frequencies in the MHz range, allowing for the use of smaller external components. It features an adjustable output voltage and can be configured to operate in different modes, such as pulse-frequency modulation (PFM) for light load conditions. The device is available in a small QFN package and is designed for easy integration into various electronic systems. The integrated protection features ensure safe and reliable operation, even under fault conditions. This buck-boost converter is a high-performance and versatile solution for power management in a wide range of applications.

You May Also Be Interested in

Level One
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,076 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess