EN
  • EN
  • DE

LT6023IDD-1#PBF

Part No LT6023IDD-1#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 10DFN / General Purpose Amplifier 2 Circuit Rail-to-Rail 10-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series LT®
Package Tube
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1V/µs
Gain Bandwidth Product 40 kHz
Current - Input Bias 100 pA
Voltage - Input Offset 5 µV
Current - Supply 18µA (x2 Channels)
Current - Output / Channel 15 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number LT6023
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -2735-LT6023IDD-1#PBF
Standard Package 121
Win Source Part Number 1019557-LT6023IDD-1#PBF
Ultra Librarian 3D Model Ultra Librarian LT6023IDD-1#PBF CAD Model

Description

Product Overview: LT6023IDD-1#PBF by Analog Devices Inc.

The LT6023IDD-1#PBF is a high-performance, dual operational amplifier (op-amp) designed by Analog Devices Inc., a leader in the semiconductor industry. This precision op-amp is housed in a compact 8-lead DFN package, making it an ideal choice for space-constrained applications that require accurate and reliable signal processing.

Key Features:

  • Low Offset Voltage: The LT6023IDD-1#PBF boasts a low input offset voltage, which ensures high accuracy in signal amplification and makes it suitable for precision applications.
  • Low Noise: With its low noise performance, this op-amp is capable of amplifying small signals without significant degradation, making it perfect for sensitive measurement and instrumentation systems.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, enabling it to maintain its performance over a wide frequency range.
  • Power Efficiency: The LT6023IDD-1#PBF is designed for power-sensitive applications, featuring low power consumption that helps to extend the battery life of portable devices.
  • Rail-to-Rail Output: This op-amp can swing its output voltage from rail to rail, maximizing the dynamic range in single or split supply operations.
  • Wide Operating Temperature Range: The device is operational over a broad temperature range, ensuring reliability and consistent performance in various environmental conditions.

Applications:

The versatility of the LT6023IDD-1#PBF makes it suitable for a wide array of applications, including but not limited to:

  • Test and Measurement Equipment
  • Medical Devices
  • Data Acquisition Systems
  • Industrial Control Systems
  • Battery-Powered Devices
  • Sensor Interfaces

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality, and the LT6023IDD-1#PBF is no exception. It is manufactured using high-grade materials and subjected to rigorous testing to ensure it meets the stringent standards expected of industrial-grade components.

Whether you're designing a precision instrumentation system or looking for a reliable op-amp for a battery-powered device, the LT6023IDD-1#PBF from Analog Devices Inc. provides the performance and reliability you need to deliver outstanding results.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess