EN
  • EN
  • DE

AD7846SD/883B

Part No AD7846SD/883B
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description 16-BIT Reback Dac IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043074-AD7846SD/883B
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7846SD/883B CAD Model

Description

AD7846SD/883B Precision Voltage Output DAC

The AD7846SD/883B is a high-precision digital-to-analog converter (DAC) from Analog Devices Inc., renowned for its exceptional accuracy and stability. This product is part of the military-grade series, ensuring robust performance under extreme conditions, making it ideal for high-reliability applications in aerospace, defense, and other demanding industries.

Key Features:

  • 16-Bit Resolution: The AD7846SD/883B provides a 16-bit resolution, ensuring fine granularity and precise control over the analog output, which is crucial for applications requiring high precision.
  • Bipolar Voltage Output: This DAC features a bipolar voltage output range, offering the flexibility to generate both positive and negative voltages, enhancing its suitability for a wide range of applications.
  • Monolithic Construction: The device's monolithic construction ensures high reliability and low noise performance, which is essential for critical mission applications where consistent performance is non-negotiable.
  • Low Power Consumption: Designed for efficiency, the AD7846SD/883B operates with low power consumption, making it an excellent choice for power-sensitive systems.
  • MIL-STD-883B Compliant: Compliance with MIL-STD-883B standards confirms that this DAC meets the stringent requirements for military applications, including resistance to harsh environmental conditions.

Applications:

The AD7846SD/883B is suited for a variety of high-end applications where precision and reliability are paramount. These include:

  • Avionics and aerospace systems
  • Military and defense electronics
  • Precision instrumentation
  • Professional audio equipment
  • Industrial control systems

Technical Specifications:

The AD7846SD/883B operates over a specified temperature range and provides a stable analog output that is resistant to temperature fluctuations and power supply variations. The device is packaged in a hermetically sealed ceramic dual in-line package (DIP), ensuring protection against environmental factors.

Investing in the AD7846SD/883B from Analog Devices Inc. means choosing a DAC that delivers uncompromising performance and durability, backed by a legacy of quality and innovation.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Sony
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Generic
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess