EN
  • EN
  • DE

SLG8LP550VTR

Part No SLG8LP550VTR
Manufacturer SILEGO
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SILEGO
Win Source Part Number 326067-SLG8LP550VTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLG8LP550VTR CAD Model

Description

The SLG8LP550VTR is a member of Silego Technology's (now Dialog Semiconductor, and later Renesas) GreenPAK family of programmable mixed-signal ASICs. These devices are designed to integrate numerous discrete components into a single, configurable chip, offering a cost-effective and space-saving solution for a variety of applications.

Applications:

  • Power Management: Used in power supplies, battery chargers, and voltage regulators for control and monitoring functions.
  • Sensor Interfacing: Ideal for interfacing with various sensors, providing signal conditioning and data acquisition.
  • LED Lighting: Employed in LED drivers and lighting control systems for dimming, color mixing, and other advanced features.
  • Motor Control: Used in motor control applications for speed control, position sensing, and fault detection.
  • Consumer Electronics: Found in various consumer devices for custom logic functions, signal processing, and power management.

Features:

  • Programmable Logic: Configurable logic blocks allow for implementing custom digital functions.
  • Mixed-Signal Capabilities: Integrates both analog and digital functions on a single chip.
  • Low Power Consumption: Designed for low-power applications, extending battery life in portable devices.
  • Small Package Size: Compact package options enable use in space-constrained applications.
  • Flexible I/O: Configurable input/output pins provide versatility in interfacing with other components.
  • Integrated Analog Comparators: Includes analog comparators for voltage monitoring and threshold detection.
  • Integrated Digital Blocks: Incorporates counters, timers, and other digital building blocks.
  • Non-Volatile Memory (NVM): NVM allows for storing configuration data, enabling instant-on functionality.

Benefits:

  • Design Flexibility: Programmable logic allows for implementing custom functions and adapting to changing requirements.
  • Reduced Component Count: Integration of multiple functions on a single chip reduces the number of external components.
  • Lower Power Consumption: Low-power design extends battery life in portable devices.
  • Smaller Footprint: Compact package options enable use in space-constrained applications.
  • Faster Time-to-Market: Programmable nature allows for rapid prototyping and development.
  • Improved System Performance: Integration and optimization can improve system performance.
  • Reduced Bill of Materials (BOM) Costs: Integration of multiple components reduces the overall BOM cost.

Additional Details:

The SLG8LP550VTR typically operates on a low voltage supply (e.g., 1.8V to 5.5V). Configuration is typically done via I2C or other serial interface using Silego's GreenPAK Designer software. Precise specifications like operating current, propagation delays, and memory size vary and should be confirmed in the specific product datasheet. The 'TR' suffix likely indicates tape and reel packaging.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess