EN
  • EN
  • DE

NCP1255BD65R2G

Part No NCP1255BD65R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFF-LINE CNTRLR PWM CM / Current-Mode PWM Controller for Off-line Power Supplies featuring Peak Power Excursion
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 18V
Voltage - Supply (Vcc/Vdd) 8.8V ~ 35V
Duty Cycle 80%
Frequency - Switching 65kHz
Fault Protection Over Load, Over Power, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Mounting Style Surface Mount
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806101-NCP1255BD65R2G
Ultra Librarian 3D Model Ultra Librarian NCP1255BD65R2G CAD Model

Description

ON Semiconductor NCP1255BD65R2G PWM Current-Mode Controller

The ON Semiconductor NCP1255BD65R2G is a highly integrated PWM current-mode controller designed for high-performance power conversion applications. It offers a versatile and energy-efficient solution for AC-DC power supplies, particularly in applications such as adapters, open-frame power supplies, and LCD monitors. With a focus on reducing external component count and providing a wealth of features to enhance system reliability and performance, the NCP1255BD65R2G is an excellent choice for designers looking to optimize their power supply designs.

This advanced controller integrates a fixed-frequency current-mode control scheme with a suite of protection features, ensuring both efficient operation and robust performance. The NCP1255BD65R2G operates at a 65 kHz switching frequency, which provides an optimal balance between efficiency and manageable EMI. The device also includes an adjustable brown-out protection, which guards the system against conditions of undervoltage, ensuring stable operation under various input voltage conditions.

Key features of the NCP1255BD65R2G include:

  • Current-Mode Control for improved transient response and simplified loop compensation.
  • Frequency Foldback and Skip Mode for enhanced efficiency at light loads.
  • Auto-Recovery Short-Circuit Protection that helps to prevent catastrophic failures in the event of a short circuit.
  • Overvoltage Protection (OVP) and Overpower Compensation to safeguard the controller and the power supply from overvoltage conditions.
  • Adjustable Brown-Out Protection to maintain performance under varying input voltages.
  • Soft-Start Functionality to minimize inrush current during startup.
  • 65 kHz Switching Frequency offering a good compromise between efficiency and EMI.

With its compact SOIC-8 package, the NCP1255BD65R2G minimizes the footprint on the PCB and simplifies the thermal management of the system. This PWM controller is built to deliver high performance while ensuring that the end application meets the stringent requirements for energy efficiency and reliability.

Overall, the ON Semiconductor NCP1255BD65R2G is a sophisticated solution for power supply designers who require a feature-rich, reliable, and efficient PWM controller for their next-generation power conversion projects.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1737 $64.5633
20+ $5.8870 $117.7400
31+ $5.7022 $176.7682
42+ $5.5186 $231.7812
55+ $5.3349 $293.4195
73+ $4.7829 $349.1517
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess