The STN3906S is a silicon PNP transistor manufactured by AUK Corp, designed for use in various general-purpose amplifier and switching applications. It is commonly employed in a range of electronic circuits within commercial and industrial sectors.
Applications
- General-purpose amplification
- Switching circuits
- Inverter circuits
- Driver stages
- Complementary circuitry with NPN transistors
Features
- PNP Transistor
- Low Saturation Voltage
- High Current Gain (hFE)
- Fast Switching Speed
- Surface Mount Package
Benefits
- Versatile Application: Suitable for a wide array of amplifier and switching functions.
- Efficient Operation: Low saturation voltage minimizes power loss.
- Reliable Performance: AUK Corp's manufacturing standards ensure consistent and reliable operation.
- Compact Design: The surface mount package allows for efficient PCB layout.
- High Speed Switching: Enables use in high-frequency switching circuits.
Technical Specifications
The STN3906S typically features a collector-emitter voltage (VCEO) rating of -40V, a collector current (IC) rating of -200mA, and a power dissipation of 350mW. The DC current gain (hFE) generally falls between 100 and 300. It is commonly available in a SOT-23 surface-mount package. Refer to the datasheet for precise specifications.