ON Semiconductor LC3514AL-15
The ON Semiconductor LC3514AL-15 is a high-performance CMOS Static RAM (SRAM) device designed to deliver reliable and fast memory operations. This integrated circuit is tailored to meet the rigorous demands of various applications, including telecommunications, computing, industrial automation, and automotive systems, where speed and data integrity are of paramount importance.
Key Features:
- Memory Capacity: The LC3514AL-15 comes with a 4K (4,096 x 4 bits) memory array, providing ample space for storing critical data.
- Access Time: With an access time of 150ns, this SRAM ensures quick data retrieval, contributing to the overall system performance and responsiveness.
- Single 5V Power Supply: The device operates on a single 5V power supply, making it compatible with a wide range of existing systems and simplifying power management.
- Low Power Consumption: It features low power consumption in both active and standby modes, which is essential for energy-sensitive applications and extends battery life in portable devices.
- Package Type: The LC3514AL-15 is available in a 300 mil DIP (Dual In-line Package), which is suitable for through-hole mounting, providing sturdy mechanical support and ease of handling in manufacturing and repairs.
- Operating Temperature: It is designed to operate over an extended temperature range, ensuring reliable performance under varying environmental conditions.
Applications:
The versatility of the LC3514AL-15 allows it to be integrated into a variety of systems. It is particularly well-suited for:
- High-speed computing systems requiring rapid access to temporary data storage
- Telecommunication equipment where data integrity and quick memory access are crucial
- Industrial control systems that demand consistent and reliable memory performance
- Automotive electronics that need to operate reliably in harsh conditions
- Portable devices where power efficiency is necessary to maximize battery life
Overall, the ON Semiconductor LC3514AL-15 SRAM is a robust, reliable, and efficient solution for designers looking to enhance their systems with fast and dependable memory storage capabilities.