EN
  • EN
  • DE

TLV320AIC24C

Part No TLV320AIC24C
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Layout and Grounding Guidelines for TLV320AIC2x
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270370-TLV320AIC24C
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC24C CAD Model

Description

TLV320AIC24C - Audio Codec from Texas Instruments

The TLV320AIC24C is a versatile and high-performance audio codec from Texas Instruments designed to cater to the demanding requirements of both portable and fixed audio applications. This integrated circuit is engineered to deliver pristine audio quality with a high degree of functionality and flexibility, making it an ideal choice for designers looking to enhance their audio systems.

At the heart of the TLV320AIC24C lies a dual-channel audio codec with 24-bit conversion capability, providing both analog-to-digital (ADC) and digital-to-analog (DAC) functions. This enables the device to support a wide range of audio formats and sampling rates, ensuring compatibility with various audio sources and playback systems.

The codec boasts a dynamic range of 100 dB and a signal-to-noise ratio (SNR) that ensures clear and detailed sound reproduction. Its low power consumption makes it particularly suitable for battery-operated devices, where energy efficiency is paramount. In addition, the TLV320AIC24C features multiple input and output channels, including a microphone preamplifier, line inputs, and headphone outputs, which can be configured via a flexible serial control interface.

The device's programmable gain amplifier (PGA) allows for precise volume control and audio level adjustment, which is critical for maintaining optimal sound quality in various environments. Moreover, the TLV320AIC24C supports I2S, left-justified, and right-justified data formats, providing designers with the flexibility to choose the most appropriate data interface for their specific application.

The TLV320AIC24C operates over a wide temperature range, making it suitable for both consumer and industrial applications. Its small form factor and low pin count package options facilitate easy integration into space-constrained designs, such as mobile phones, digital cameras, and portable media players.

In conclusion, the TLV320AIC24C from Texas Instruments represents a robust, high-fidelity audio codec solution that offers designers the perfect blend of performance, power efficiency, and versatility. Whether it's for personal entertainment or professional audio systems, this codec stands ready to deliver exceptional audio experiences.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $109.5984 $109.5984
2+ $106.0630 $212.1260
3+ $102.5275 $307.5825
4+ $91.9212 $367.6848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess