EN
  • EN
  • DE

SVD7N80F

Part No SVD7N80F
Manufacturer Silan
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silan
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839229-SVD7N80F
Ultra Librarian 3D Model Ultra Librarian SVD7N80F CAD Model

Description

The SVD7N80F is a high-voltage power MOSFET from Silan Semiconductor, designed for high-efficiency switching applications. This device utilizes advanced trench technology to achieve excellent on-state resistance and low gate charge, contributing to reduced power losses and improved overall system performance. It is available in a TO-220F package, offering good thermal performance.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Uninterruptible Power Supplies (UPS)
  • Electronic Ballasts for lighting
  • DC-DC Converters

Features:

  • High voltage capability: 800V
  • Low on-state resistance: Rds(on) = typically 1.2 Ohms @ Vgs = 10V
  • Fast switching speed
  • Low gate charge: Qg = typically 12nC
  • Avalanche energy rated
  • Isolated TO-220F package

Benefits:

  • Improved energy efficiency due to low on-state resistance
  • Reduced power losses and heat generation
  • Simplified thermal management
  • Increased system reliability
  • Suitable for high-frequency switching applications
  • Cost-effective solution for power switching

Additional Details:

The SVD7N80F incorporates an avalanche ruggedness rating, meaning it can withstand a certain amount of energy dissipation during avalanche breakdown. This feature enhances its robustness in demanding applications. The isolated TO-220F package provides ease of mounting and good electrical isolation between the device and the heatsink. It is designed to operate over a wide temperature range, typically from -55°C to +150°C.

Technical Specifications:

  • Drain-Source Voltage (Vds): 800V
  • Gate-Source Voltage (Vgs): ±30V
  • Continuous Drain Current (Id): 7A
  • Pulsed Drain Current (Idm): 21A
  • Single Pulse Avalanche Energy (Eas): 120mJ
  • Operating Junction Temperature: -55°C to +150°C

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess