Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952441-AD631
Series *
Ultra Librarian 3D Model Ultra Librarian AD631 CAD Model

Description

The AD631 is a monolithic function generator IC produced by Advanced Micro Devices (AMD). It's designed to generate a variety of waveforms with high accuracy and stability. This integrated circuit is suitable for applications requiring precision waveform generation, modulation, and voltage-controlled oscillators.

Applications

  • Waveform generators
  • Voltage-controlled oscillators (VCOs)
  • Frequency synthesizers
  • Phase-locked loops (PLLs)
  • Function generators

Features

  • Wide frequency range: Can generate waveforms from very low frequencies up to several megahertz, depending on external components.
  • Multiple waveform outputs: Typically provides sine, square, triangle, and ramp waveforms simultaneously.
  • Voltage-controlled frequency: Allows for frequency modulation using an external voltage.
  • Low distortion: Provides high-quality sine wave outputs with minimal harmonic distortion.
  • Stable performance: Designed for consistent performance over a wide range of operating conditions.
  • Simple external component requirement: Frequency and waveshape adjustments require a minimum number of external resistors and capacitors.

Benefits

  • Versatile waveform generation: The ability to produce multiple waveform types from a single chip simplifies circuit design.
  • Precise frequency control: Voltage control of the output frequency enables dynamic adjustment and modulation.
  • High signal quality: Low distortion sine wave outputs ensure clean and accurate signals.
  • Easy integration: Simple interface and minimal external component requirements facilitate easy integration into various systems.
  • Cost-effective solution: Provides a complete waveform generation solution in a single IC, reducing component count and overall cost.

Technical Specifications (Typical)

While specific specifications can vary depending on the particular version or manufacturer, typical parameters include:

  • Supply Voltage: ±5V to ±15V
  • Frequency Range: 0.1 Hz to 1 MHz (depending on external components)
  • Sine Wave Distortion:
  • Triangle Wave Linearity: > 99%
  • Square Wave Symmetry: 50% ± 1%
  • Temperature Range: -40°C to +85°C

You May Also Be Interested in

Intel
MPU Atom™ Processor N450 64-Bit 45nm 1.66GHz 1.05V 559-Pin Micro-FCBGA
Need more? Email Us
ECAD model for AU80610004653AAS LBMG
Nexperia USA Inc.
T4081NSE7QorI6Powe1.8Gthread1.87
Need more? Email Us
ECAD model for T4081NSE7TTB
NXP / Nexperia
I.MX6ULL ROM PERF ENHAN / ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $17.9479
ECAD model for MCIMX6Y0CVM05AB
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Lowest to $16.8798
ECAD model for LPC1763FBD100K
Altera
IC MPU I960 66MHZ 132PQFP
Need more? Email Us
ECAD model for TG80960JC66
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5020NSE7VNB
Freescale Semiconductor - NXP
Addendum to M68000 User Manual
Need more? Email Us
ECAD model for MC68HC000CFN12
Renesas Electronics America
MPU VR4181A RISC 32-Bit/64-Bit 0.25um 131MHz 3.3V 240-Pin FBGA
Need more? Email Us
ECAD model for UPD30181AYF1-131-GA3-A
NXP / Nexperia
IC MPU MPC82XX 200MHZ 516BGA / PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for KMPC8250AVRIHBC

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention