The SVD7N60F is an N-channel MOSFET manufactured by Silan Microelectronics. It is designed for high-voltage, high-speed switching applications, offering a good balance between on-resistance and gate charge. The device is built using planar stripe and DMOS technology, resulting in robust performance and reliability in demanding environments.
Applications:
- Power factor correction (PFC) circuits
- Flyback converters
- Forward converters
- Lighting ballasts
- Auxiliary power supplies
Features:
- High voltage capability (600V): Suitable for off-line power supplies.
- Low gate charge (Qg): Reduces switching losses and drive requirements.
- Low on-resistance (RDS(on)): Minimizes conduction losses.
- Fast switching speed: Enhances efficiency in high-frequency applications.
- Avalanche rated: Provides increased reliability under inductive loads.
Benefits:
- High efficiency power conversion: Low RDS(on) and Qg contribute to reduced power losses.
- Reliable operation in harsh environments: Avalanche rating enhances robustness.
- Simplified drive circuitry: Low gate charge simplifies design.
- Cost-effective solution: Provides a good performance-to-cost ratio.
The SVD7N60F features a drain-source voltage (VDS) of 600V and a continuous drain current (ID) of 7A. Its low gate threshold voltage allows for easy driving with standard control signals. The device is commonly available in a TO-220F or similar isolated package, which provides good thermal performance and isolation. This MOSFET is well-suited for applications requiring a robust and efficient high-voltage switching device.