EN
  • EN
  • DE

SL6087

Part No SL6087
Manufacturer Sierra Wireless
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sierra Wireless
Win Source Part Number 325377-SL6087
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SL6087 CAD Model

Description

The Sierra Wireless SL6087 is a compact and versatile wireless module designed for a range of Machine-to-Machine (M2M) and Internet of Things (IoT) applications. It provides reliable connectivity via GSM/GPRS networks, enabling devices to communicate and transmit data remotely. This module is known for its low power consumption, making it suitable for battery-powered applications, and its compact form factor allows for easy integration into various devices.

Applications

  • Remote Monitoring: Used in systems for remotely monitoring environmental conditions, equipment status, or security parameters.
  • Asset Tracking: Deployed in tracking solutions for vehicles, containers, or high-value assets, providing location data and status updates.
  • Smart Metering: Integrated into smart meters for automated meter reading and remote control of utility services.
  • Security Systems: Utilized in alarm systems and surveillance devices for wireless communication of alerts and event notifications.
  • Point-of-Sale (POS) Terminals: Provides wireless connectivity for POS terminals in retail and hospitality environments.

Features

  • GSM/GPRS Connectivity: Operates on GSM/GPRS networks, providing widespread coverage for remote data transmission.
  • Compact Form Factor: Small size allows for easy integration into space-constrained devices.
  • Low Power Consumption: Optimized for battery-powered applications, extending battery life and reducing energy costs.
  • Embedded TCP/IP Stack: Simplifies network communication and integration with existing systems.
  • AT Command Interface: Standard AT command interface for easy configuration and control.

Benefits

  • Reliable Connectivity: Ensures reliable data transmission in challenging environments, minimizing downtime and data loss.
  • Cost-Effective Solution: Provides a cost-effective wireless connectivity solution for a wide range of applications.
  • Easy Integration: Simple integration process reduces development time and costs.
  • Extended Battery Life: Low power consumption extends the operating life of battery-powered devices, reducing maintenance requirements.
  • Wide Coverage: Operates on GSM/GPRS networks, providing coverage in most areas.

Additional Details

The SL6087 module supports various frequency bands, ensuring compatibility with different GSM/GPRS networks worldwide. It also features integrated SIM card holder, simplifying deployment and management of cellular connectivity. This module operates within a wide temperature range, making it suitable for use in harsh environmental conditions. The supply voltage ranges from 3.3V to 4.2V.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $16.3040
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.1531 $84.4593
5+ $23.1000 $115.5000
8+ $22.3781 $179.0248
11+ $21.6563 $238.2193
14+ $20.9344 $293.0816
19+ $18.7688 $356.6072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess