Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silan
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836965-SD6804D
Ultra Librarian 3D Model Ultra Librarian SD6804D CAD Model

Description

The SD6804D is a highly integrated offline power switch IC manufactured by Silan Microelectronics. It is designed for low-power AC/DC adapter and charger applications. This IC integrates a current-mode PWM controller with a power MOSFET, offering a simple and cost-effective solution for energy-efficient power supplies.

Applications:

  • Mobile phone chargers
  • Power adapters for portable devices
  • Standby power supplies for home appliances
  • LED lighting power supplies
  • Small power adapters

Features:

  • Integrated high-voltage power MOSFET
  • Current-mode PWM control
  • Low standby power consumption
  • Overcurrent protection (OCP) with auto-recovery
  • Overvoltage protection (OVP) with latch-off
  • Overtemperature protection (OTP) with auto-recovery
  • Short circuit protection (SCP) with auto-recovery
  • Built-in soft start function
  • Frequency jittering for improved EMI performance

Benefits:

  • Cost-Effective Solution: The high integration level minimizes external components, reducing the overall cost of the power supply.
  • High Efficiency: Current-mode PWM control optimizes efficiency, reducing energy consumption and heat dissipation.
  • Enhanced Reliability: Comprehensive protection features ensure reliable operation and prevent damage to the power supply and connected devices.
  • Low Standby Power: The SD6804D meets stringent energy efficiency standards with its low standby power consumption.
  • Simplified Design: The integrated MOSFET and controller simplify the design process, reducing development time.

The SD6804D employs a quasi-resonant (QR) switching scheme to further enhance efficiency and reduce EMI. The built-in frequency jittering function reduces EMI emissions, facilitating compliance with regulatory standards. The soft-start function minimizes stress on the MOSFET during startup, improving reliability. The device is typically available in DIP-8 and SOP-8 packages.

Typical Technical Specifications:

  • Operating Voltage: 85VAC to 265VAC
  • Output Power: Up to 7W
  • Switching Frequency: 65kHz
  • Standby Power: <0.3W
  • Protection: OCP, OVP, OTP, SCP
  • Package: DIP-8, SOP-8

You May Also Be Interested in

WIN SOURCE
Need more? Email Us
ECAD model for SIP01-1.778 1*21P 180D L=12.1
Multi-Tec
MODEM RJ-11 V.92 SRL DATA 3.3V
Need more? Email Us
ECAD model for MT5656RJ-L-92.R2
Mxic
Need more? Email Us
ECAD model for MX25L32O6EM2I-12G
Yageo
Need more? Email Us
ECAD model for YAGRC0805FR-0749K9L
Texas Instruments
Need more? Email Us
ECAD model for TPS3823-33DBRV
Cree Inc.
Need more? Email Us
ECAD model for XPEAMB-L1-A30-N4-C-01
Exar Corporation
Lowest to $18.2799
ECAD model for XRT83G10A
Box Partners
2 MIL PALLET COVERS, 68X65X82",
Need more? Email Us
ECAD model for PC120
Broadcom Limited
24 port Gigabit Ethernet + L2 Switc
Lowest to $65.1941
ECAD model for BCM56307B1IEBG

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3049 $56.4065
450+ $0.2501 $112.5450
695+ $0.2424 $168.4680
960+ $0.2345 $225.1200
1,240+ $0.2267 $281.1080
1,655+ $0.2033 $336.4615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,000 pieces
MOQ: 185 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention