EN
  • EN
  • DE

24LC08B-E/SN

Part No 24LC08B-E/SN
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 8KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400 kHz 900 ns 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (256 x 8 x 4)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 24LC08
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 24LC08BE/SN,24LC08B-E/SN-NDR
Standard Package 100
Win Source Part Number 1323488-24LC08B-E/SN
Ultra Librarian 3D Model Ultra Librarian 24LC08B-E/SN CAD Model

Description

Microchip Technology's 24LC08B-E/SN EEPROM

The 24LC08B-E/SN is a high-performance, 8-Kilobit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed to provide efficient non-volatile data storage. This integrated circuit features a flexible I²C interface, making it an ideal choice for a wide range of applications that require low-power and high-endurance data retention.

Key Features:

  • Memory Size: The device offers 8 Kbits of memory, organized as 1024 words of 8 bits each, providing ample space for storing configuration settings, calibration data, or small application logs.
  • Communication Interface: It utilizes the I²C (Inter-Integrated Circuit) serial interface, supporting a clock frequency of 100 kHz (Standard-mode) and 400 kHz (Fast-mode), which ensures compatibility with a broad spectrum of microcontrollers and processors.
  • Operating Voltage Range: The 24LC08B-E/SN operates across a wide voltage range from 2.5V to 5.5V, making it versatile for both 3.3V and 5V systems.
  • Write Protect: A hardware write-protect feature is available via the WP pin, which prevents accidental overwrite and ensures data integrity during critical operations or after deployment.
  • Low-power Consumption: Its design is optimized for low-power consumption, which is crucial for battery-operated devices and applications where energy efficiency is a priority.
  • High Reliability: The EEPROM is rated for a high endurance of one million write cycles and has a data retention period of over 200 years, ensuring the longevity and durability of the data stored.
  • Package: The device comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology and is widely used in the industry for its compact footprint.

Applications:

The versatility of the 24LC08B-E/SN makes it suitable for a diverse range of applications, including:

  • Consumer Electronics
  • Industrial Control Systems
  • Automotive Systems
  • Healthcare Devices
  • Smart Cards
  • Portable Devices

With its robust feature set and Microchip's reputation for quality, the 24LC08B-E/SN EEPROM is a reliable choice for developers looking to enhance their system's memory capabilities.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0731 $53.6550
115+ $0.8805 $101.2575
180+ $0.8530 $153.5400
245+ $0.8255 $202.2475
315+ $0.7980 $251.3700
420+ $0.7154 $300.4680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess