EN
  • EN
  • DE

MAX232DG4

Part No MAX232DG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description DUAL EIA-232 DRIVERS/RECEIVERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1212687-MAX232DG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX232
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX232DG4 CAD Model

Description

The MAX232DG4 is a versatile integrated circuit from Texas Instruments, designed to facilitate serial communication in electronic devices. It is part of the MAX232 series, which are dual driver/receiver devices that include a capacitive voltage generator to supply TIA/EIA-232-F voltage levels from a single 5V supply. This IC is widely used in applications requiring serial port interfaces, such as personal computers, modems, and other peripheral devices.

Key Features

  • Operational Voltage: The MAX232DG4 operates at a single 5V power supply, making it suitable for low-power requirements and easy integration into existing 5V system architectures.
  • Dual Driver/Receiver: It contains two drivers and two receivers, supporting full-duplex communication and making it ideal for bidirectional serial data exchange.
  • ESD Protection: The device includes integrated Electrostatic Discharge (ESD) protection circuitry, safeguarding the IC from static electricity and ensuring robust performance in various environments.
  • Onboard Voltage Doubler/Inverter: The MAX232DG4 features an internal voltage doubler/inverter, eliminating the need for multiple power supplies and reducing the overall component count.
  • Low Power Shutdown: A low power shutdown mode significantly reduces power consumption when the device is not in active use, contributing to energy-efficient designs.

Applications

The MAX232DG4 is commonly used in a wide range of applications across different industries. Some of the typical applications include:

  • Serial data communication for PCs and peripherals
  • Interface translation between microcontrollers and serial peripherals
  • Modems, printers, and other serial devices
  • Industrial control systems and PLCs
  • Telecommunication equipment

Package and Quality

The MAX232DG4 is offered in a 16-pin SOIC (D) package, providing a compact footprint suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product meets stringent industry standards for reliability and performance.

Conclusion

With its combination of features, the MAX232DG4 from Texas Instruments stands out as a reliable and efficient solution for RS-232 communication. Its robust protection features, low power requirements, and integrated voltage conversion make it a popular choice for designers and engineers looking to implement serial communication interfaces in their products.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2575 $50.2125
415+ $0.2412 $100.0980
645+ $0.2331 $150.3495
925+ $0.2168 $200.5400
1,200+ $0.2086 $250.3200
1,500+ $0.2005 $300.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,360 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess