EN
  • EN
  • DE
Part No A046
Manufacturer M5Stack Technology Co., Ltd.
Catalog Evaluation Boards - Expansion Boards
Description CONNECTOR GROVE TO PIN (5PCS) / Grove to Pin Interconnect Adapter Grove Platform Evaluation Expansion Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr M5Stack Technology Co., Ltd.
Series -
Package Retail Package
Platform Grove
Type Interconnect Adapter
Function Grove to Pin
Utilized IC / Part -
Contents Board(s)
Suggested Programming Environment -
Interconnect System Grove, HY2.0-4P
Note -
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Standard Package 1 pcs
Win Source Part Number 1381274-A046
Ultra Librarian 3D Model Ultra Librarian A046 CAD Model

Description

The 1381274-A046 is an interconnect adapter board designed for use with Grove modules.

  • Application: Interconnect Adapter Board
  • Modules Supported: Grove
  • Package: Retail
  • Quantity: 1 Board
  • Compatibility: Grove Platform
  • Interconnect Systems: Grove, HY2.0-4P
  • Manufacturer: M5Stack Technology Co., Ltd.
  • RoHS Compliant: Yes
  • Programming Environment: Not Specified
  • Use Case: Development Boards, Kits, Programmers - Evaluation & Expansion

You May Also Be Interested in

Rohm Semiconductor
SENSORSHIELD CARRIER BOARD / Multiple Sensor SensorShield Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
NUCLEO BOARD MEMS/ENVIRO SENSOR / HTS221, LPS22HB, LSM6DSL, LSM303AGR Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature Sensor Nucleo Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
PROFET BTS5200-ENA DAUGHTER / BTS5200-1ENA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
MikroElektronika
POT 3 CLICK
Need more? Email Us
Infineon Technologies
S2GO PRESSURE DPS368 / DPS368 Pressure Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
EVAL PRESSURE DPS310 / DPS310 Pressure Sensor Shield2Go Platform Evaluation Expansion Board
Lowest to $12.0292
DFRobot
HEART RATE SENSOR
Need more? Email Us
MikroElektronika
WIFI2 CLICK BOARD 3.3V
Need more? Email Us
M5Stack Technology Co., Ltd.
AMMETER UNIT ADS1115
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess