EN
  • EN
  • DE

SA1117BD-1.8TR

Part No SA1117BD-1.8TR
Manufacturer Silan
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silan
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836538-SA1117BD-1.8TR
Ultra Librarian 3D Model Ultra Librarian SA1117BD-1.8TR CAD Model

Description

The SA1117BD-1.8TR is a low dropout (LDO) linear regulator manufactured by Silan. It is designed to provide a stable and accurate 1.8V output voltage from a higher input voltage. The device is commonly used in a wide range of electronic applications requiring a regulated voltage supply with low noise and high efficiency.

Applications

  • Post regulation for switching power supplies
  • Battery-powered systems
  • Microcontroller power supply
  • FPGA and DSP core voltage regulation
  • Portable devices

Features

  • Low dropout voltage: Typically 1.2V at 1A output current
  • Output voltage accuracy: ±2%
  • Maximum output current: 1A
  • Internal current limiting and thermal shutdown protection
  • Fixed output voltage of 1.8V
  • Available in SOT-223 package
  • Low quiescent current

Benefits

  • Stable output voltage: Provides a stable 1.8V output voltage, ensuring reliable operation of connected devices.
  • High efficiency: Low dropout voltage minimizes power dissipation, improving overall system efficiency.
  • Overload protection: Internal current limiting and thermal shutdown protect the device from damage due to overload conditions.
  • Compact size: The SOT-223 package offers a compact footprint for space-constrained applications.
  • Ease of use: Fixed output voltage simplifies design and eliminates the need for external voltage setting components.

Additional Details

The SA1117BD-1.8TR operates over a wide input voltage range. The dropout voltage is specified at a junction temperature of 25°C. The quiescent current is typically a few milliamperes. The device is stable with ceramic output capacitors. The SOT-223 package provides good thermal performance. The regulator is designed for use in a variety of consumer, industrial, and automotive applications. The operating temperature range is typically -40°C to +125°C.

You May Also Be Interested in

Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess