Product Overview: SN65LVDM179DR by Texas Instruments
The SN65LVDM179DR is a high-performance differential line driver and receiver pair designed by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's extensive range of interface products, specifically tailored for signaling rates up to 400 Mbps. The SN65LVDM179DR is a key component in applications requiring high-speed data transmission over twisted-pair cabling.
Key Features
- High-Speed Data Transfer: Supports signaling rates up to 400 Mbps, making it ideal for fast communication protocols.
- Low-Voltage Differential Signaling (LVDS): Utilizes LVDS technology to achieve high-speed data transfer with low power consumption and reduced electromagnetic interference (EMI).
- Interoperability: Compatible with TIA/EIA-644 LVDS Standard, ensuring interoperability with other LVDS devices.
- Robust Protection: Features integrated fail-safe circuitry that ensures a high impedance state on the receiver output upon loss of input signal.
- Power Efficiency: Operates with a 3.3V supply, minimizing power usage while maintaining performance.
- Temperature Range: Designed to function over an extended industrial temperature range, making it suitable for various environments.
- Small Form Factor: Available in an 8-pin SOIC package, allowing for compact board designs and efficient use of PCB space.
Applications
The SN65LVDM179DR is versatile and can be used in a variety of applications, including:
- Point-to-point baseband data transmission over controlled impedance media.
- Clock distribution networks.
- Networking equipment and telecommunications systems.
- High-speed digital data transmission in automotive and industrial applications.
Ordering Information
The SN65LVDM179DR is available for order from Texas Instruments and authorized distributors. It comes in tape and reel packaging, suitable for automated assembly processes, and is specified by the 'DR' suffix in the part number, indicating the package type.
For detailed specifications, application notes, and support documentation, interested parties are encouraged to visit the Texas Instruments website or contact their sales and support team. The SN65LVDM179DR represents TI's commitment to providing high-quality, reliable components for advanced digital communication systems.