EN
  • EN
  • DE

DS1000S-025

Part No DS1000S-025
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Delay Lines
Manufacturer Maxim Integrated
Win Source Part Number 253350-DS1000S-025
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1000S-025 CAD Model

Description

The DS1000S-025 is a highly precise, silicon delay line product from Maxim Integrated that offers a fixed-delay timing solution for a myriad of applications. This integrated circuit provides a stable and reliable method to introduce a delay of 25ns in digital signals, ensuring synchronized timing where it is crucial for system performance and reliability.

Key Features

  • Fixed Delay: 25 nanoseconds delay time ensures precise timing control.
  • Low Voltage Operation: The DS1000S-025 operates at 5V ±10%, making it suitable for a wide range of digital circuits.
  • High Reliability: With its silicon-gate CMOS technology, the device offers a high degree of reliability and stability over temperature and voltage variations.
  • Easy Integration: The IC comes in a 14-pin SOIC package, which is easy to integrate into existing PCB designs.
  • Low Power Consumption: Designed for energy-efficient operation, the DS1000S-025 minimizes power draw in your electronic designs.
  • Versatile Use: Ideal for applications such as microprocessor systems, signal processing, and time-delay relays.

Applications

The DS1000S-025 is designed to be versatile and is well-suited for a variety of applications that require precise timing adjustments. These include:

  • Microprocessor systems
  • Signal processing circuits
  • Time-delay relays
  • Sequential logic delay elements

Technical Specifications

Parameter Value
Delay Time 25ns
Supply Voltage (VDD) 5V ±10%
Operating Temperature Range -40°C to +85°C
Package Type 14-pin SOIC

With the DS1000S-025, Maxim Integrated continues its tradition of providing high-quality, reliable integrated circuits for advanced electronic solutions. This delay line IC exemplifies the precision engineering and performance that designers have come to expect from Maxim products.

You May Also Be Interested in

Analog Devices Inc.
Delay Lines/Timing Elements LTC6994 - TimerBlox: Delay Block/ Debouncer
Lowest to $8.1612
Maxim Integrated
Delay Line IC Nonprogrammable 5 Tap 100ns 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Analog Devices Inc.
Delay Lines / Timing Elements 5-Tap Economy Timing Element (Delay Line
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $8.7709
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $8.3738
Maxim Integrated
IC DEL LN 256TAP 127.5NS 16TSSOP / Delay Line IC 1-Shot, Programmable 256 Tap 127.5ns 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Maxim Integrated
Delay Line IC Nonprogrammable 5 Tap 40ns 8-SOIC (0.154", 3.90mm Width)
Lowest to $8.1818
Maxim Integrated
Delay Line IC Multiple, NonProgrammable Tap 10ns 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $8.7314
Micrel
PROGRAMMABLE DELAY CHIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess