EN
  • EN
  • DE

SB02-03Q-TL

Part No SB02-03Q-TL
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188532-SB02-03Q-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SB02-03Q-TL CAD Model

Description

The ON Semiconductor SB02-03Q-TL is a high-performance Schottky barrier diode designed for applications requiring fast switching and low power loss. This diode is part of ON Semiconductor's extensive diode portfolio and is known for its reliability and efficiency in various electronic circuits.

Key Features

  • Low Forward Voltage Drop: The SB02-03Q-TL offers a low forward voltage drop which ensures reduced power loss and improved efficiency, making it ideal for high-frequency operations.
  • Fast Switching Speed: With its fast switching capability, this diode is suitable for applications that require quick response times, such as switch-mode power supplies and high-frequency inverters.
  • High Current Capacity: This component can handle a substantial current load, making it a reliable choice for power regulation tasks.
  • Low Leakage Current: The diode's low leakage current is essential for maintaining energy efficiency, especially in battery-powered devices.
  • Surface Mount Package: The SB02-03Q-TL comes in a compact SOD-323F package, which is suitable for automated assembly processes and saves valuable PCB space.

Applications

The versatile nature of the SB02-03Q-TL Schottky barrier diode makes it suitable for a wide range of applications, including:

  • DC-DC converters
  • Power supply circuits
  • Reverse battery protection
  • Rectification applications
  • Automotive applications
  • Portable devices and battery charging circuits

Technical Specifications

Parameter Value
Package SOD-323F
Maximum Forward Voltage 0.385 V at 200 mA
Maximum Reverse Current 10 μA at 30 V
Operating Junction Temperature -55°C to +125°C

The SB02-03Q-TL from ON Semiconductor is a testament to the company's commitment to providing high-quality components that enhance the performance and efficiency of electronic systems. Whether for industrial, automotive, or consumer electronics, this Schottky diode is designed to meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9263 $60.2095
155+ $0.7600 $117.8000
240+ $0.7369 $176.8560
325+ $0.7126 $231.5950
420+ $0.6895 $289.5900
565+ $0.6179 $349.1135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,600 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess