EN
  • EN
  • DE

RGP02-10-E3/54

Part No RGP02-10-E3/54
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835454-RGP02-10-E3/54
Ultra Librarian 3D Model Ultra Librarian RGP02-10-E3/54 CAD Model

Description

The RGP02-10-E3/54 is a glass passivated junction rectifier manufactured by Vishay. It is designed for general purpose rectification applications in power supplies, inverters, converters, and freewheeling diodes. These diodes are characterized by their robust construction and reliable performance.

Applications:

  • General Purpose Rectification: Used to convert AC voltage to DC voltage in a variety of electronic circuits.
  • Power Supplies: Employed in power supplies for electronic devices, appliances, and equipment.
  • Inverters: Suitable for use in DC-to-AC inverters for various applications.
  • Converters: Utilized in DC-to-DC converters to regulate voltage levels.
  • Freewheeling Diode: Protects inductive loads from voltage spikes in switching circuits.

Features:

  • Glass Passivated Junction: Provides high reliability and stability under harsh operating conditions.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • Low Forward Voltage Drop: Minimizes power losses and improves overall efficiency.
  • High Reliability: Offers stable performance and long lifespan.
  • Lead-Free Finish/RoHS Compliant: Environmentally friendly and complies with RoHS regulations.

Benefits:

  • Efficient Rectification: Provides reliable AC-to-DC conversion with minimal losses.
  • Enhanced Reliability: Robust construction ensures stable operation in various environments.
  • Overload Protection: High surge current capability protects circuits from overvoltage events.
  • Cost-Effective Solution: Offers excellent performance at a competitive price.
  • Wide Operating Temperature Range: Suitable for use in a wide range of environmental conditions.

Technical Specifications:

The RGP02-10-E3/54 has a repetitive peak reverse voltage of 1000V and a forward current of 1.5A. The typical forward voltage is about 1.0V. The package is DO-204AC (DO-15). The operating temperature range is typically between -65°C to +175°C. The component conforms to JEDEC standards.

You May Also Be Interested in

Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess