EN
  • EN
  • DE

XH409H-II42E

Part No XH409H-II42E
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 409772-XH409H-II42E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XH409H-II42E CAD Model

Description

The XH409H-II42E is a voltage detector IC manufactured by SII Semiconductor Corporation. Voltage detectors, also known as voltage supervisors or reset ICs, are essential components in electronic circuits designed to monitor voltage levels and trigger a reset signal when the voltage drops below a specified threshold. This functionality is crucial for preventing erratic behavior or data corruption in microcontrollers, microprocessors, and other digital circuits.

Applications:

  • Microcontroller-based systems: Used to monitor the power supply voltage and reset the microcontroller if it falls below a safe operating level.
  • FPGA and DSP applications: Protects sensitive FPGAs and DSPs from voltage fluctuations.
  • Power management circuits: Provides a reliable reset signal for power-up sequencing and brownout protection.
  • Battery-powered devices: Monitors battery voltage to prevent deep discharge and ensure proper operation.
  • Industrial control systems: Ensures reliable operation of critical control systems by monitoring power supply voltage.

Features:

  • High-accuracy voltage detection: Provides precise voltage monitoring with minimal deviation from the specified threshold.
  • Low supply current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Hysteresis: Incorporates hysteresis to prevent oscillations around the threshold voltage.
  • Open-drain output: Offers flexible interfacing with various logic circuits.
  • Small package size: Available in compact packages for space-constrained applications.

Benefits:

  • Prevents system malfunctions: Ensures proper system operation by detecting and responding to voltage drops.
  • Protects against data corruption: Safeguards data integrity by resetting the system during undervoltage conditions.
  • Improves system reliability: Enhances the overall reliability of electronic systems.
  • Simplifies system design: Reduces the complexity of power management circuits.
  • Extends battery life: Minimizes power consumption in battery-powered applications.

This voltage detector continuously monitors the input voltage. When the input voltage falls below the internally set detection voltage, the output is asserted (typically driven low for an open-drain output). The hysteresis built into the detector prevents rapid switching around the threshold voltage, ensuring a stable reset signal. When the input voltage rises above the detection voltage plus the hysteresis, the output is de-asserted.

The XH409H-II42E is typically available in small surface-mount packages, making it easy to integrate into modern electronic designs. It requires minimal external components, simplifying the overall circuit design. The open-drain output allows the user to select the appropriate pull-up resistor value based on the system's logic level requirements.

You May Also Be Interested in

NEC
Lowest to $9.7932
NEC
Lowest to $25.0254
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $89.8648
Renesas Electronics America
Lowest to $19.5645

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess