EN
  • EN
  • DE

S-93C86BD4H-J8T2G

Part No S-93C86BD4H-J8T2G
Manufacturer SII Semiconductor Corporation
Catalog EEPROM
Description IC EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 187390-S-93C86BD4H-J8T2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-93C86BD4H-J8T2G CAD Model

Description

The S-93C86BD4H-J8T2G is a serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. This device offers non-volatile data storage and is commonly used for storing configuration settings, calibration data, and other critical information in a variety of electronic applications.

Applications:

  • Consumer Electronics: Used in set-top boxes, DVD players, televisions, and other consumer electronic devices for storing user preferences and system settings.
  • Automotive: Found in car radios, instrument clusters, and engine control units (ECUs) for storing calibration data, system parameters, and diagnostic information.
  • Industrial Control Systems: Integrated into programmable logic controllers (PLCs), industrial automation equipment, and process control systems for storing program code, configuration settings, and calibration data.
  • Medical Devices: Utilized in medical instruments and equipment such as patient monitoring systems, diagnostic devices, and therapeutic equipment for storing calibration data, patient-specific information, and device settings.
  • Office Automation Equipment: Incorporated into printers, scanners, copiers, and other office automation devices for storing configuration settings, firmware, and user preferences.

Features:

  • Memory Size: 16K-bit (2048 x 8)
  • Interface: Microwire (3-wire serial interface)
  • Supply Voltage: Operates from 1.8V to 5.5V
  • Low Power Consumption: Designed for low power consumption in both active and standby modes to improve energy efficiency.
  • Operating Temperature Range: Operates reliably within a temperature range of -40°C to +85°C.
  • Data Retention: Long data retention, ensuring data integrity over an extended period.
  • Endurance: High write cycle endurance, typically around 1,000,000 cycles.
  • Write Protection: Includes a hardware write protection feature to prevent accidental data corruption.
  • Package: Available in various package options, including SOP (Small Outline Package) and TSSOP (Thin Shrink Small Outline Package).

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, preserving critical configuration settings and parameters.
  • Low Power Operation: Ideal for battery-powered applications, maximizing battery life and reducing energy consumption.
  • High Reliability: Ensures dependable data storage and retrieval, even in demanding operating conditions.
  • Easy Integration: Simplifies integration with microcontrollers and other digital devices through its straightforward Microwire interface.
  • Compact Size: The small package allows for use in space-constrained applications.
  • Cost-Effective: Provides an affordable solution for non-volatile memory needs.

The S-93C86BD4H-J8T2G EEPROM uses a Microwire serial interface, which consists of three essential pins: clock (CLK), data input (DI), and data output (DO). This interface facilitates smooth communication with a microcontroller or another master device. The device supports multiple operating modes, including read, write, and erase. The hardware write protection function prevents unintentional data alterations. The combination of reliability, low power consumption, and ease of use makes the S-93C86BD4H-J8T2G an excellent choice for a wide range of applications requiring reliable non-volatile memory.

You May Also Be Interested in

Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-TSSOP
Lowest to $0.6642
Microchip Technology
IC EEPROM 256KBIT SPI 10MHZ 8DFN / EEPROM Memory IC 256Kb (32K x 8) SPI 10 MHz 8-DFN-S (6x5)
Lowest to $66.5474
Microchip Technology
Contact for details
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT SPI 2MHZ 8DFN / EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-DFN (2x3)
Lowest to $2.3284
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6818 $51.1350
180+ $0.5595 $100.7100
280+ $0.5420 $151.7600
385+ $0.5245 $201.9325
495+ $0.5070 $250.9650
660+ $0.4546 $300.0360
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess