EN
  • EN
  • DE

S-8328B33MC-EWN-T2

Part No S-8328B33MC-EWN-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310344-S-8328B33MC-EWN-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8328B33MC-EWN-T2 CAD Model

Description

The S-8328B33MC-EWN-T2 is a step-up DC-DC converter IC manufactured by SII Semiconductor Corporation. It's designed to boost voltage efficiently from a low input source, making it suitable for various portable and battery-powered applications. It provides a stable output voltage with minimal external components.

Applications:

  • Portable Electronics: Powering devices like MP3 players and handheld gaming consoles.
  • Battery-Powered Devices: Extending the battery life of various devices.
  • Wireless Sensors: Providing a regulated power supply for wireless communication.
  • LED Lighting: Driving LEDs with a stable voltage from a low-voltage source.
  • Energy Harvesting: Converting harvested energy into a usable voltage level.

Features:

  • High Efficiency: Optimizes power conversion to minimize energy loss.
  • Low Start-up Voltage: Begins operation with a minimal input voltage.
  • Adjustable Output Voltage: Configurable to meet the needs of different applications.
  • Overcurrent Protection: Safeguards the IC and connected components from excessive current.
  • Small Package Size: Facilitates integration into compact devices.
  • Integrated Oscillator: Simplifies circuit design and reduces external component count.

Benefits:

  • Extended Battery Life: Improved power efficiency translates to longer operational periods.
  • Stable Output Voltage: Ensures consistent performance of connected devices.
  • Simplified Circuit Design: Fewer external components needed reduce complexity and cost.
  • Enhanced Reliability: Protection mechanisms prevent damage from electrical faults.
  • Compact Integration: Small size allows for use in space-constrained applications.

Additional Details:

The S-8328B33MC-EWN-T2 likely operates using a Pulse Frequency Modulation (PFM) or Pulse Width Modulation (PWM) control scheme to regulate the output voltage. The specific output voltage for this variant is 3.3V and it comes in a SOT-23-5 package. The datasheet, available from SII Semiconductor Corporation, contains detailed technical information, including input voltage range, switching frequency, quiescent current, and thermal characteristics.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
Infineon Technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess