The S-80815CLUA-B6A-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. It is designed to monitor the supply voltage of electronic circuits and generate a reset signal when the voltage drops below a specified threshold. This ensures that sensitive components are protected from damage or malfunction due to undervoltage conditions.
Applications
- Microcontroller reset circuits
- Power management systems
- Battery-powered devices
- Portable electronic devices
- Industrial control systems
Features
- Detection Voltage: 1.5V (typical)
- High-precision voltage detection
- Ultra-low current consumption
- Built-in hysteresis characteristics
- Small SOT-23-3 package
- N-channel open drain output
Benefits
- Prevents system errors and data corruption caused by undervoltage
- Extends battery life in portable devices
- Ensures stable system operation
- Saves board space
- Provides a reliable reset signal
Additional Details
The S-80815CLUA-B6A-T2 features a detection voltage of 1.5V. The high-precision voltage detection guarantees accurate monitoring of the supply voltage. The ultra-low current consumption is especially beneficial in battery-powered applications, helping to extend battery life. The built-in hysteresis prevents oscillations or chattering when the input voltage is near the threshold, ensuring stable and reliable operation. The small SOT-23-3 package allows for easy integration into space-constrained applications. The N-channel open drain output provides flexibility in interfacing with various microcontrollers and digital circuits. Its core function is to trigger a reset signal when the supply voltage falls below the specific detection voltage. This voltage detector prevents the microcontroller from performing actions incorrectly. By offering a reliable reset signal, the S-80815CLUA-B6A-T2 increases the resilience and reliability of the circuit it supports.