EN
  • EN
  • DE

S-8110ANP-DSBT2G

Part No S-8110ANP-DSBT2G
Manufacturer SII Semiconductor Corporation
Catalog Temperature Sensors - Analog and Digital Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Sensors,Transducers
Family Temperature Sensors - Analog and Digital Output
Win Source Part Number 187000-S-8110ANP-DSBT2G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8110ANP-DSBT2G CAD Model

Description

The S-8110ANP-DSBT2G is a positive voltage regulator manufactured by SII Semiconductor Corporation. This regulator is designed to provide a stable and accurate output voltage, even with variations in input voltage or load current. Its low quiescent current makes it suitable for battery-powered devices where power conservation is crucial.

Applications

  • Mobile Devices: Smartphones, tablets, and portable media players.
  • Wearable Technology: Smartwatches, fitness trackers, and other wearable gadgets.
  • IoT Devices: Wireless sensors, remote controls, and other low-power IoT applications.
  • Power Management Systems: Voltage regulation for microcontrollers and other integrated circuits.
  • Medical Devices: Portable medical equipment and monitoring systems.

Features

  • Low Dropout Voltage: Maintains stable output voltage with minimal input-output voltage difference.
  • High Output Voltage Accuracy: Provides precise voltage regulation for sensitive components.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the regulator and connected devices from excessive current.
  • Thermal Shutdown: Prevents overheating and potential damage to the regulator.
  • Small Package Size: Allows for compact and space-saving designs.

Benefits

  • Extended Battery Life: Low quiescent current and high efficiency maximize battery runtime.
  • Reliable Power Supply: Stable output voltage ensures consistent performance of connected devices.
  • Protection Against Overload: Overcurrent and thermal shutdown features enhance device reliability.
  • Simplified System Design: Easy integration into various electronic circuits and systems.
  • Compact Device Footprint: Small package size is ideal for space-constrained applications.

Additional Details

The S-8110ANP-DSBT2G voltage regulator operates within a specified input voltage range and provides a fixed output voltage, dependent on the model configuration. The regulator's low dropout performance ensures continued operation even when the input voltage closely approaches the desired output level. It incorporates overcurrent protection, safeguarding connected components from damage due to short circuits or excessive load. The thermal shutdown feature adds an extra layer of safety by disabling the regulator in the event of overheating. This component is typically available in small surface-mount packages for efficient PCB assembly and high-density layouts.

You May Also Be Interested in

Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess