EN
  • EN
  • DE

2PA1576R

Part No 2PA1576R
Manufacturer Guangdong Kexin Industrial Co.,Ltd
Catalog Hard To Find
Description Trans GP BJT PNP 50V 0.15A 200mW Automotive 3-Pin SC-70 / PNP General Purpose Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Guangdong Kexin Industrial Co.,Ltd
Win Source Part Number 1124278-2PA1576R
Manufacturer Homepage www.chinakexin.com/
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name 2PA1576R
Introduction Date September 01, 1994
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 2PA1576R CAD Model

Description

The 2PA1576R is a PNP transistor manufactured by Guangdong Kexin Industrial Co., Ltd. While detailed specifications require a datasheet lookup, it's likely designed for switching and amplification applications, similar to other transistors in their product line. The 'R' suffix likely denotes a specific gain or other characteristic.

Applications:

  • Switching circuits for low to medium power applications.
  • Amplification stages in audio or signal processing circuits.
  • Driver circuits for relays and other loads.
  • Inverter circuits.
  • Complementary circuits with NPN transistors.

Features:

  • PNP polarity.
  • Medium current capability.
  • Medium voltage rating.
  • Good gain characteristics.
  • Standard through-hole package (likely TO-92 or similar).

Benefits:

  • Provides reliable switching performance.
  • Suitable for amplifying signals in various electronic circuits.
  • Can be used to drive inductive loads such as relays.
  • Offers a cost-effective solution for switching and amplification.
  • Easy to integrate into existing circuits due to standard package.

Additional Details:

Without the specific datasheet, precise values for parameters like collector current, collector-emitter voltage, and gain (hFE) are unknown. However, it is expected to have a collector current rating in the range of hundreds of milliamperes and a collector-emitter voltage rating of several tens of volts. The gain is likely to be in the range of 100-500. The package is most probably a TO-92 or similar through-hole package. It's essential to consult the datasheet for the 2PA1576R to determine the exact electrical characteristics and ensure safe operation. Always use appropriate current-limiting resistors when using transistors in switching circuits.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2,910+ $0.0172 $50.0520
7,045+ $0.0142 $100.0390
10,950+ $0.0137 $150.0150
15,040+ $0.0133 $200.0320
19,535+ $0.0128 $250.0480
26,090+ $0.0115 $300.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 162,450 pieces
MOQ: 2910 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess