EN
  • EN
  • DE

SI2457-C-GT

Part No SI2457-C-GT
Manufacturer Skyworks Solutions Inc.
Catalog Interface - Modems - ICs and Modules
Description IC ISOMODEM SYSTEM-SIDE 24TSSOP / 56k Modem V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A 24-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Modems - ICs and Modules
Mfr Skyworks Solutions Inc.
Series ISOmodem®
Package Tube
Product Status Obsolete
Data Format V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A
Baud Rates 56k
Voltage - Supply 3V ~ 3.6V
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number SI2457
Standard Package 62
MSL Level 3 (168 Hours)
ECCN 5A991B2
HTSUS 8542.39.0001
Win Source Part Number 1261028-SI2457-C-GT
Ultra Librarian 3D Model Ultra Librarian SI2457-C-GT CAD Model

Description

The SI2457-C-GT is a modem IC designed for interface applications.

  • Package: Tube
  • Units per Tube: 62
  • Mounting: SMD (SMT)
  • Data Formats: V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A
  • Baud Rate: 56k
  • Voltage Supply: 3V to 3.6V
  • Package/Case: 24-TSSOP (0.173", 4.40mm Width)
  • Supplier Device Package: 24-TSSOP
  • ECCN: 5A991B2
  • HTSUS: 8542.39.0001
  • Manufacturer: Skyworks Solutions Inc.
  • Base Product Number: SI2457
  • Product Status: Obsolete

You May Also Be Interested in

CML Microcircuits
BASEBAND INTERFACE FOR DIG RADIO
Lowest to $4.8023
Silicon Labs
Lowest to $2.8159
Silicon Labs
EMBEDDED V.90 MODEM DSP | IC EMBEDDED V.90 MODEM DSP / DSP Chipset 16-Pin SOIC T/R
Lowest to $2.3343
Silicon Labs
Lowest to $29.6731
Silicon Labs
Need more? Email Us
Intersil
Lowest to $1.0453
CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM / Modem Chip Single 200Kbps 24-Pin TSSOP
Lowest to $34.2117
Silicon Labs
IC ISOMODE SYST-SIDE DAA 24TSSOP
Lowest to $9.6565
CML Microcircuits
Telecom Signalling Device | DTMF CODEC/FSK COMBO
Lowest to $5.1881

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess