EN
  • EN
  • DE

S-80820CLNB-B6F-T2

Part No S-80820CLNB-B6F-T2
Manufacturer SII Semiconductor Corporation
Catalog Electronic Wholesale
Description ULTRA-SMALL PACKAGE HIGH-PRECISION VOLTAGE DETECTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SOT223
Manufacturer SII Semiconductor Corporation
Manufacturer Homepage www.sii.co.jp
RoHS State Request Verification
Win Source Part Number 756331-S-80820CLNB-B6F-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80820CLNB-B6F-T2 CAD Model

Description

The S-80820CLNB-B6F-T2 is a voltage detector manufactured by SII Semiconductor Corporation. This device is designed to monitor voltage levels and provide a reset signal when the voltage falls below a specified threshold. It is commonly used in various electronic systems to ensure stable operation and prevent data corruption or system malfunction due to voltage fluctuations.

Applications:

  • Microcontroller Reset Circuits: Used to reset microcontrollers when the supply voltage drops below the operating threshold.
  • Power Supply Monitoring: Monitors the output voltage of power supplies and generates an alert signal when the voltage is out of range.
  • Battery Monitoring: Monitors battery voltage in portable devices and provides a warning when the battery is low.
  • Memory Protection: Prevents data corruption in memory devices by resetting the system during voltage drops.
  • Industrial Control Systems: Ensures stable operation of industrial control systems by monitoring and resetting the system during voltage fluctuations.

Features:

  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • High Accuracy Detection Voltage: Provides accurate detection of voltage drops.
  • Small Package: Compact package allows for space-saving designs.
  • Open Drain Output: Open drain output allows for flexible connection to various logic circuits.
  • Wide Operating Voltage Range: Operates over a wide range of input voltages.

Benefits:

  • Enhanced System Stability: Ensures stable operation of electronic systems by monitoring voltage levels and providing a reset signal when necessary.
  • Data Protection: Prevents data corruption in memory devices during voltage drops.
  • Extended Battery Life: Low current consumption extends battery life in portable devices.
  • Simplified Design: Integrated voltage detection simplifies circuit design.
  • Flexibility: Open drain output provides flexibility in connecting to various logic circuits.

Additional Details:

The S-80820CLNB-B6F-T2 has a detection voltage of 2.0V. The typical supply current is 0.8 μA. The output is N-channel open drain. The operating temperature range is -40°C to +85°C. The package is SOT-23-3.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7307 $59.6912
38+ $3.0608 $116.3104
59+ $2.9649 $174.9291
81+ $2.8702 $232.4862
105+ $2.7743 $291.3015
140+ $2.4867 $348.1380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess