EN
  • EN
  • DE

S-80725AN-DR-T1

Part No S-80725AN-DR-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308293-S-80725AN-DR-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-80725AN-DR-T1 CAD Model

Description

The S-80725AN-DR-T1 is a voltage detector manufactured by SII Semiconductor Corporation. It's designed to monitor voltage levels in electronic circuits and provide a reliable reset signal when the voltage drops below a specific threshold. This function is crucial for preventing malfunctions in microcontrollers and other digital circuits due to voltage fluctuations.

Applications

  • Microcontroller reset circuits: Ensuring proper microcontroller operation during power-up and voltage drops.
  • Power supply monitoring: Detecting undervoltage conditions in power supplies.
  • Battery-powered devices: Monitoring battery voltage to prevent deep discharge.
  • System power management: Triggering power-saving modes or shutdown during low voltage.
  • Industrial control systems: Protecting sensitive equipment from voltage fluctuations.

Features

  • Low current consumption: Minimizes power drain on the monitored circuit.
  • High-accuracy detection voltage: Provides precise voltage monitoring.
  • Hysteresis: Prevents oscillation around the threshold voltage.
  • Small package size: Suitable for space-constrained applications.
  • Wide operating temperature range: Ensures reliable operation in various environments.

Benefits

  • Improved system reliability: Prevents erratic behavior of microcontrollers and other digital circuits.
  • Extended battery life: Low current consumption helps prolong battery life in portable devices.
  • Simplified circuit design: Reduces the need for external components.
  • Cost-effective solution: Provides a reliable voltage detection function at a reasonable cost.
  • Protection against data corruption: Prevents data corruption during power loss by triggering a reset.

This voltage detector typically features a fixed detection voltage, often in the range of 2.0V to 5.0V, specified in the part number (in this case, 2.5V may be implied). The output is generally an active-low reset signal that is asserted when the input voltage falls below the detection threshold. It uses a CMOS output. The S-80725AN-DR-T1 often comes in small surface-mount packages such as SOT-23 or similar. The specific temperature range, voltage threshold, and output configuration details can be found in the datasheet for this specific part number.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
Sharp Microelectronics
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
AMCC
Lowest to $3.2617
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess