EN
  • EN
  • DE

S0806NH

Part No S0806NH
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 303693-S0806NH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S0806NH CAD Model

Description

The S0806NH is a robust and high-performance SCR (Silicon-Controlled Rectifier) manufactured by STMicroelectronics, a leader in the semiconductor industry. This SCR is specifically designed to cater to a wide range of voltage regulating and switching applications. It is well-suited for use in motor control circuits, over-voltage crowbar protection, capacitive discharge ignitions, and various other applications where high surge capability is required.

Key Features

  • High Surge Capability: The S0806NH is capable of handling high surge currents, making it ideal for applications that experience short-duration over-voltage conditions.
  • Voltage Rating: It has a repetitive peak off-state voltage (VDRM) of 800V, providing a wide operating range for various circuit designs.
  • Current Rating: With an average on-state current (IT(AV)) of 6A, the S0806NH can control moderate levels of power for a variety of uses.
  • Gate Trigger Current: The SCR has a specified gate trigger current (IGT) that ensures reliable triggering at the desired control voltage.
  • Package: The device is enclosed in a TO-220AB package, which is widely used and known for its good thermal and mechanical characteristics.

Applications

The versatility of the S0806NH allows it to be integrated into numerous applications. Some of the common uses include:

  • Motor control for industrial machines.
  • Over-voltage protection in power supply units.
  • Controlled rectifier bridges.
  • Ignition systems in automotive applications.
  • Light dimmers and heater control systems.

Reliability and Performance

STMicroelectronics is known for its commitment to quality and reliability. The S0806NH SCR is no exception and is manufactured to meet high standards, ensuring stable performance under various conditions. Its robust construction ensures longevity and consistent operation, making it a reliable choice for designers and engineers in the field of power control and management.

Whether you are developing a new power control system or seeking components for repair or upgrade, the S0806NH from STMicroelectronics is a solid choice that combines performance with durability.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3972 $59.5800
355+ $0.3259 $115.6945
550+ $0.3158 $173.6900
760+ $0.3056 $232.2560
980+ $0.2954 $289.4920
1,310+ $0.2649 $347.0190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,250 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess