Products specifications Report Issue?

Manufacturer NXP
Category Integrated Circuits(ICs)
Family Interface - Encoders,Decoders,Converters
Win Source Part Number 187540-SAA7115AHL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA7115AHL CAD Model

Description

The NXP SAA7115AHL is a high-performance video decoder that is designed to facilitate the conversion of analog video signals into digital form for a variety of multimedia applications. This powerful integrated circuit is an essential component for systems that require the processing of video signals from analog sources such as VCRs, DVD players, video cameras, and television tuners.

Key Features

  • Multi-Standard Support: The SAA7115AHL is capable of decoding a wide range of standard analog video formats, including NTSC, PAL, and SECAM. This makes it a versatile solution for global video applications.
  • Advanced Signal Processing: Equipped with advanced digital signal processing techniques, the decoder ensures high-quality video output with minimal noise and accurate color reproduction.
  • Integrated Filters: It includes on-chip filters such as a comb filter for luminance noise reduction and a chrominance trap filter, enhancing the overall video quality.
  • Programmable Outputs: The SAA7115AHL provides programmable output formats, including ITU-R BT.656 for digital video interfaces, making it adaptable to various digital video systems.
  • Automatic Gain Control (AGC): The AGC feature adjusts the gain to maintain consistent video signal strength, ensuring stable video quality under varying input signal conditions.

Applications

The SAA7115AHL video decoder is ideal for a range of applications that require high-quality video digitization, such as:

  • Video capture cards and TV tuner cards for PCs
  • Digital video recorders (DVRs) and personal video recorders (PVRs)
  • Security and surveillance systems
  • Video conferencing equipment
  • Set-top boxes for digital broadcasting

Technical Specifications

The SAA7115AHL operates on a 3.3V power supply and is packaged in a 64-pin LQFP (Low-Profile Quad Flat Package), which is suitable for surface mount technology (SMT). The device also features an I2C-bus interface for programmability and control, making it easily integrated into a wide range of video processing systems.

In conclusion, the NXP SAA7115AHL video decoder is a robust solution for converting analog video signals to digital format, offering excellent video quality, versatility, and ease of integration for system designers and manufacturers.

You May Also Be Interested in

NXP / Nexperia
IC DIGITAL VIDEO ENCODER 44-QFP / Video Encoder IC Graphics Controller 44-PQFP (10x10)
Need more? Email Us
ECAD model for SAA7103H/V4,557
Texas Instruments
NTSC/PAL Digital Video Decoder With Macrovision Detection
Lowest to $28.1053
ECAD model for TVP5040CPFP
NXP / Nexperia
IC AUD/VID ENCODER MPEG 208-SQFP
Need more? Email Us
ECAD model for SAA6752HS/V103,557
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $1.8573
ECAD model for TIR1000PS
Rochester Electronics
COLOR SIGNAL DECODER
Lowest to $17.1364
ECAD model for TVP5158IPNPRQ1
Rohm Semiconductor
IC DECODER USB AUDIO 64-VQFP
Lowest to $19.4842
ECAD model for BU94604BKV
Texas Instruments
Ultralow-Power NTSC/PAL/SECAM Video Decoder
Lowest to $3.9204
ECAD model for TVP5150AM1PBSG4
Rohm Semiconductor
IrDA SIR Encoder/Decoder 20-Pin VQFN T/R / IC CTLR ENCODER/DECODER 20VQFN
Lowest to $2.4630
ECAD model for BU92001KN-E2
Analog Devices Inc.
10-Bit, 10-Channel, Multiformat SDTV/HDTV | IC VIDEO DECODER SD/HD 64LFCSP
Lowest to $16.5629
ECAD model for ADV7181DWBCPZ

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.9065 $71.1585
20+ $6.4874 $129.7480
31+ $6.2856 $194.8536
43+ $6.0825 $261.5475
56+ $5.8794 $329.2464
74+ $5.2714 $390.0836
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,770 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention