EN
  • EN
  • DE

TDA6130-5

Part No TDA6130-5
Manufacturer Siemens
Catalog OEM Parts (T - Z)
Description TDA6130-5 Siemens
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098873-TDA6130-5
Categories OEM Parts(T-Z)
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA6130-5 CAD Model

Description

The TDA6130-5 is a video output amplifier designed by Siemens (later Infineon). It's primarily used in television sets and monitors to drive the CRT (Cathode Ray Tube) or other display devices, ensuring a clear and sharp image. This IC amplifies the video signals to the levels required by the display, ensuring proper brightness and contrast.

Applications:

  • Television sets (CRT and other display types)
  • Video monitors
  • Professional video equipment

Features:

  • Triple video amplifier: Includes three independent amplifier channels for Red, Green, and Blue (RGB) signals.
  • High bandwidth: Supports high-resolution video signals.
  • Low distortion: Ensures accurate color reproduction.
  • High output current: Capable of driving the capacitive load of CRT displays.
  • Integrated blanking function: Allows for controlled switching of the video output.

Benefits:

  • Improved image quality: The high bandwidth and low distortion characteristics of the TDA6130-5 result in clearer, sharper, and more accurate video reproduction.
  • Reliable performance: Designed for stable and reliable operation in demanding video applications.
  • Simplified design: The integrated triple amplifier reduces the number of external components required.
  • Accurate color reproduction: Low distortion ensures faithful color representation.
  • Suitable for various display types: Can be used with CRT and other display technologies.

Additional Details:

The TDA6130-5 comprises three identical video amplifier channels, one for each of the red, green, and blue color components. These channels amplify the input video signals to the levels necessary to drive the output stage connected to the display device. The high bandwidth ensures that the amplifier can accurately reproduce fast-changing video signals, while the low distortion minimizes color errors and ensures accurate color reproduction. The integrated blanking function allows the video output to be quickly switched on and off, which is necessary for tasks such as inter-frame blanking in display devices.

The IC is typically packaged in a multi-lead package for heat dissipation and easy mounting. It is designed to operate with a specific supply voltage and requires external components for proper biasing and filtering. The Siemens design ensures stable operation over a wide range of operating conditions, making it a suitable choice for high-performance video systems.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess