EN
  • EN
  • DE

TDA5664X

Part No TDA5664X
Manufacturer Siemens
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098869-TDA5664X
Categories OEM Parts(T-Z)
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA5664X CAD Model

Description

The TDA5664X is a monolithic integrated circuit from Siemens designed for use in satellite receivers as a single-chip low-noise block converter (LNB) downconverter. This IC is responsible for receiving the satellite signals, amplifying them with minimal added noise, and downconverting them to a lower frequency suitable for processing by the receiver.

Applications:

  • Satellite TV receivers
  • Satellite set-top boxes
  • Satellite dish LNBs (Low Noise Block converters)

Features:

  • Single-chip LNB downconverter
  • Low noise amplifier (LNA) for minimal noise figure
  • Mixer for downconversion to intermediate frequency (IF)
  • Local oscillator (LO) with programmable frequency
  • Automatic Gain Control (AGC)
  • Built-in voltage regulator

Benefits:

  • High-quality signal reception: The low-noise amplifier ensures minimal degradation of the satellite signal, resulting in improved picture and sound quality.
  • Reduced component count: The single-chip design minimizes the need for external components, simplifying circuit design and reducing manufacturing costs.
  • Simplified design: The integration of multiple functions into a single chip simplifies the design of the LNB.
  • Stable performance: The AGC circuit ensures consistent signal levels even with varying satellite signal strengths.
  • Cost-effective solution: The integrated design and reduced component count contribute to a cost-effective solution for satellite receiver applications.

Additional Details:

The TDA5664X includes a low-noise amplifier (LNA) to amplify the weak satellite signals received by the antenna. It then mixes the amplified signal with a local oscillator (LO) signal to downconvert it to an intermediate frequency (IF). This IF signal is then transmitted to the satellite receiver for further processing. The integrated voltage regulator ensures stable operation even with variations in the supply voltage.

The TDA5664X is typically housed in a surface-mount package. Siemens specifically designed this IC to meet the stringent performance requirements of satellite TV reception systems, enabling high-quality reception and reliable operation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess