EN
  • EN
  • DE

BUZ325

Part No BUZ325
Manufacturer Siemens
Catalog END - OF - LIFE
Description SIPMOS Power Transistor (N channel Enhancement mode Avalanche-rated)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1156454-BUZ325
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUZ325 CAD Model

Description

The BUZ325 is an N-channel enhancement mode power MOSFET from Siemens, designed for high-speed switching applications. This MOSFET is well-suited for various power electronics applications due to its robust characteristics and efficient performance. Even though it's an end-of-life (EOL) component, it was widely utilized and continues to be relevant in legacy systems.

Applications

  • Switch Mode Power Supplies (SMPS): Used in SMPS for efficient power conversion in various electronic devices.
  • DC-DC Converters: Employed in DC-DC converters to step-up or step-down voltage levels in power supplies.
  • Motor Drives: Found in motor control circuits for controlling the speed and torque of electric motors.
  • Lighting Ballasts: Utilized in electronic ballasts for driving fluorescent and LED lighting systems.
  • UPS (Uninterruptible Power Supplies): Integrated into UPS systems to provide backup power during power outages.

Features

  • N-Channel Enhancement Mode MOSFET: Offers efficient switching capabilities with low gate drive requirements.
  • Low On-Resistance (RDS(on)): Minimizes power losses during conduction, enhancing overall efficiency.
  • High Switching Speed: Enables fast switching transitions, reducing switching losses and improving performance.
  • Avalanche Rated: Designed to withstand avalanche breakdown, enhancing reliability in inductive switching applications.
  • Temperature Stable: Provides stable performance over a wide range of operating temperatures.

Benefits

  • High Efficiency Power Conversion: Low on-resistance and fast switching speed result in high-efficiency power conversion.
  • Reduced Power Dissipation: Minimizes power losses, leading to cooler operation and improved system reliability.
  • Enhanced System Reliability: Avalanche rating and temperature stability ensure robust performance under demanding conditions.
  • Simplified Circuit Design: Easy to integrate into power electronic circuits due to its standard TO-220 package.
  • Improved Thermal Management: Efficient heat dissipation helps maintain optimal operating temperatures.

Additional Details

The BUZ325 comes in a TO-220 package, facilitating easy mounting and effective heat sinking. Key specifications include a drain-source voltage (VDS), continuous drain current (ID), and gate-source voltage (VGS). It's crucial to consider the gate charge (Qg) when evaluating its switching performance. While it's an end-of-life (EOL) product, datasheets and application notes are generally available online, offering detailed information for maintenance, repair, and educational purposes. When looking for a replacement, it's essential to match critical parameters such as VDS, ID, RDS(on), and Qg to ensure compatibility and optimal performance in the intended application. Proper thermal management is vital to ensure the BUZ325 operates within its specified limits and maintains long-term reliability.

You May Also Be Interested in

Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess