EN
  • EN
  • DE

UD2KB80

Part No UD2KB80
Manufacturer Shindengen
Catalog Electronic Wholesale
Description Bridge Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 1276696-UD2KB80
Manufacturer Homepage www.shindengen.co.jp/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UD2KB80 CAD Model

Description

The UD2KB80 is a high-voltage rectifier diode manufactured by Shindengen Electric Manufacturing Co., Ltd. This diode is designed for use in high-voltage power supplies, inverter circuits, and other applications requiring robust rectification of AC signals. Characterized by its high reverse voltage capability and low forward voltage drop, the UD2KB80 provides efficient and reliable performance in demanding power electronic systems.

Applications:

  • High-Voltage Power Supplies: Used as a rectifier in high-voltage DC power supplies for industrial and scientific equipment.
  • Inverter Circuits: Implemented in inverter systems for converting DC voltage to AC voltage.
  • Switching Power Supplies: Rectifies the AC input voltage in switching power supplies.
  • Voltage Multipliers: Used in voltage multiplier circuits to generate high DC voltages.
  • High-Frequency Rectification: Suitable for rectifying high-frequency AC signals in various electronic circuits.

Features:

  • High Reverse Voltage: Withstands high reverse voltages, ensuring reliable operation in high-voltage applications.
  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency in rectifier circuits.
  • High Surge Current Capability: Handles high surge currents during startup and transient conditions.
  • Fast Recovery Time: Enables efficient rectification of high-frequency signals.
  • Compact Package: Allows for integration into space-constrained applications.

Benefits:

  • Improved Power Supply Performance: High reverse voltage capability ensures reliable operation in high-voltage environments.
  • Enhanced Efficiency: Low forward voltage drop minimizes power losses and improves overall efficiency.
  • Increased System Reliability: Robust design and high surge current capability ensure reliable performance under demanding conditions.
  • Simplified Circuit Design: Fast recovery time simplifies design of high-frequency rectifier circuits.
  • Compact Solution: Small package size allows for integration into space-constrained applications.

Technical Specifications: The UD2KB80 typically features a maximum reverse voltage of 800V. The average forward current is typically 2A. The peak surge current is typically 50A. The forward voltage drop is typically 1.0V at 2A. It is typically available in a DO-201AD package. The operating temperature range is typically -40°C to +150°C.

You May Also Be Interested in

Cypress Semiconductor Corp
Lowest to $386.1000
Toko America Inc.
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
ON Semiconductor
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Samsung
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess