EN
  • EN
  • DE

ADS5204IPFBR

Part No ADS5204IPFBR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description DUAL 10 BIT 40MSPS LOW POWER ANALOG TO DIGITAL CONVERTER WITH PGA | IC ADC 10BIT PIPELINED 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Resolution 10
Sampling Rate (Per Second) 40M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration PGA-S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 0V ~ 3.6V
Supply Voltage , Digital 3.3V
Features PGA, Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Mounting Style SMD
Family Part Number ADS5204
Manufacturer Pack Quantity 1,000
MSL Level 2 (1 Year)
Win Source Part Number 1141711-ADS5204IPFBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS5204IPFBR CAD Model

Description

Product Overview: Texas Instruments ADS5204IPFBR

The ADS5204IPFBR is a high-performance, 10-bit, 4-channel, analog-to-digital converter (ADC) designed by Texas Instruments, a leader in semiconductor technology. This advanced ADC is part of the ADS5204 family and is particularly suitable for applications that require high-speed data acquisition, such as medical imaging, test and measurement equipment, and communication systems.

With a maximum sampling rate of up to 65 MSPS (Mega Samples Per Second), the ADS5204IPFBR ensures accurate digitization of fast analog signals, making it an ideal choice for high-speed signal processing tasks. Each of the four channels features a sample-and-hold circuit, which allows for simultaneous sampling and thus preserves the relative timing information of multi-channel signals.

The device operates with a single 5V power supply, minimizing power consumption while maintaining performance. Additionally, it includes an internal reference voltage, which simplifies system design by reducing the number of external components required. For applications that require an external reference, the ADS5204IPFBR also supports this option, providing designers with flexibility in system design.

The ADS5204IPFBR comes in a compact 48-TQFP (Thin Quad Flat Pack) package, making it suitable for space-constrained applications. Its digital output is in LVDS (Low Voltage Differential Signaling) format, which reduces the number of interface lines needed and minimizes digital noise, thus ensuring high signal integrity.

Furthermore, the device features a programmable gain amplifier (PGA) for each channel, which allows users to adjust the input range and optimize the ADC for different input signal amplitudes. The PGA, along with a flexible input multiplexer, enables the ADS5204IPFBR to be easily integrated into a variety of system designs.

In summary, the Texas Instruments ADS5204IPFBR is a versatile and powerful ADC solution that provides high-speed, accurate data conversion with low power consumption. Its multi-channel capability and programmable features make it an excellent choice for a wide range of demanding applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.8320 $71.6640
4+ $29.4007 $117.6028
6+ $28.4819 $170.8914
8+ $27.5631 $220.5048
10+ $26.6444 $266.4440
13+ $23.8880 $310.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess