EN
  • EN
  • DE

MAX77826EWJ+

Part No MAX77826EWJ+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV MOBILE 17OUT 49WLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Strip
Applications Converter, Mobile PCs
Parts Input Voltage (V) 1.7V ~ 5.5V
Number of Outputs 17
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 49-WFBGA, WLBGA
Supplier Device Package 49-WLP (3.02x3.02)
Family Part Number MAX77826
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 706503-MAX77826EWJ+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX77826EWJ+ CAD Model

Description

Introducing the MAX77826EWJ+ Power Management IC from Maxim Integrated

The MAX77826EWJ+ is a sophisticated, high-performance power management integrated circuit (PMIC) designed by Maxim Integrated, a company renowned for its innovative and reliable power solutions. This compact, yet powerful chip is engineered to meet the demanding power requirements of modern portable and wearable devices such as smartphones, tablets, and smartwatches.

Key Features

  • High-Efficiency Buck Converter: The MAX77826EWJ+ includes a highly efficient buck converter that delivers a continuous output current, ensuring stable performance and extended battery life for your device.
  • Multiple Output Channels: This PMIC is equipped with multiple output channels, providing the flexibility to power various subsystems within your electronic device, all from a single chip.
  • Programmable Voltage Regulation: The output voltages are programmable via an I2C interface, allowing precise control over power delivery to sensitive components.
  • Low Quiescent Current: The device features a low quiescent current, which minimizes power consumption during idle states, contributing to the overall energy efficiency of the end product.
  • Integrated Protection Features: The MAX77826EWJ+ comes with built-in over-voltage, under-voltage, over-current, and thermal protection circuits, safeguarding the device and connected components from potential damage caused by electrical anomalies.

Compact and Reliable Design

With its small form factor, the MAX77826EWJ+ is ideal for space-constrained applications. The chip's advanced packaging technology not only saves precious board space but also enhances thermal performance and reliability. The robust design ensures that the PMIC can withstand the rigors of everyday use, making it a trusted power solution for portable electronics.

Easy Integration

The integration of the MAX77826EWJ+ into your product design is simplified thanks to its compatibility with standard communication protocols and its straightforward pin configuration. Designers can quickly incorporate this PMIC into their designs, reducing time-to-market and complexity.

In conclusion, the MAX77826EWJ+ from Maxim Integrated is a versatile, efficient, and reliable power management solution that is well-suited for a wide range of portable applications. Its advanced features and compact size make it an excellent choice for designers looking to optimize the power efficiency and performance of their next-generation electronic devices.

You May Also Be Interested in

Renesas Electronics America
SWITCHING CONTROLLER, 90A
Lowest to $20.7634
Fairchild/ON Semiconductor
IC REG LINEAR
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.7583
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Fairchild/ON Semiconductor
3A, 3200KHZ PBGA16
Need more? Email Us
Renesas Electronics America
IC REG CTRLR AMD SVI 2OUT 48QFN
Need more? Email Us
Altera
IC REG CONV DDR 1OUT 46QFN
Lowest to $18.9180
Renesas Electronics America
IC REG CONV INTEL 2OUT 48TQFN
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $9.2716

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7900 $64.7400
14+ $8.8531 $123.9434
21+ $8.5770 $180.1170
28+ $8.2998 $232.3944
36+ $8.0238 $288.8568
49+ $7.1933 $352.4717
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess