EN
  • EN
  • DE

ADS7950SBDBT

Part No ADS7950SBDBT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12/10/8-Bit, 1 MSPS, 16/12/8/4-Channel, Single-Ended, MicroPower, Serial Interface ADCs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series microPOWER
Packaging Tube
Resolution 12
Sampling Rate 1M
Number of Inputs 4
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 1.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Package 30-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 30-TSSOP
Win Source Part Number 1141949-ADS7950SBDBT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS7950
Introduction Date August 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS7950SBDBT CAD Model

Description

Texas Instruments ADS7950SBDBT Analog-to-Digital Converter

The Texas Instruments ADS7950SBDBT is a state-of-the-art, multi-channel Analog-to-Digital Converter (ADC) that offers exceptional performance and flexibility for a wide range of data acquisition and signal processing applications. This device is part of the ADS79xx family and is designed to meet the rigorous demands of industrial, automotive, and communications systems.

With its 12-bit resolution and a high-speed serial interface, the ADS7950SBDBT provides precise and rapid conversion of analog signals to digital data. The device features a sample rate of up to 1 MSPS (Mega-Samples Per Second), allowing for accurate capture of high-frequency signals. This makes it an ideal choice for applications requiring fast and reliable data acquisition, such as medical imaging, test equipment, and control systems.

The ADS7950SBDBT supports up to 16 single-ended or 8 differential input channels, offering versatility for various measurement configurations. The multi-channel input capability enables simultaneous sampling and processing of multiple signals, which is critical for advanced monitoring and control tasks. The device also includes a 4-wire SPI-compatible serial interface for easy communication with microcontrollers and DSPs.

One of the key features of the ADS7950SBDBT is its low power consumption. This makes it suitable for battery-powered devices and portable instrumentation, where power efficiency is crucial. Additionally, it operates over a wide supply range of 2.7V to 5.25V, providing flexibility in system design and ensuring compatibility with a variety of logic levels.

The ADS7950SBDBT is available in a compact 38-pin TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications. The device also includes an internal reference and an oscillator to minimize external component requirements, further simplifying design and reducing system cost.

In summary, the ADS7950SBDBT from Texas Instruments is a robust and versatile ADC solution that delivers high-speed, high-precision data conversion with minimal power consumption. Its multi-channel capability and ease of integration make it an excellent choice for a broad range of applications in industrial, automotive, and communication systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3991 $56.3946
13+ $7.7121 $100.2573
21+ $7.4711 $156.8931
28+ $7.2301 $202.4428
36+ $6.9891 $251.6076
48+ $6.2661 $300.7728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess