EN
  • EN
  • DE

S6K20

Part No S6K20
Manufacturer Shindengen
Catalog Modular Cables
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 307801-S6K20
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S6K20 CAD Model

Description

The S6K20 is a discrete IGBT (Insulated Gate Bipolar Transistor) manufactured by Shindengen. It's designed for high-voltage, high-current switching applications.

Applications

  • Inverter circuits
  • Power factor correction (PFC) circuits
  • Uninterruptible power supplies (UPS)
  • Welding machines
  • Motor control

Features

  • High-speed switching
  • Low saturation voltage
  • High input impedance
  • Easy to drive
  • Avalanche ruggedness

Benefits

  • Improved efficiency: The low saturation voltage minimizes power losses during switching, leading to higher overall efficiency in the application.
  • Reliable performance: The avalanche ruggedness ensures that the IGBT can withstand transient voltage spikes, providing reliable operation even under demanding conditions.
  • Simplified circuit design: The high input impedance simplifies the gate drive circuitry, reducing component count and cost.
  • Enhanced switching speed: The fast switching speed allows for higher frequency operation, leading to smaller and lighter designs.
  • Optimized for various power applications: Suitable for various applications ranging from motor control to welding, making it a versatile solution.

Additional Details

Specific technical specifications for the S6K20 IGBT may vary depending on the exact version and manufacturing batch. Typical parameters include collector-emitter voltage (VCE), collector current (IC), gate-emitter voltage (VGE), and operating temperature. Always consult the official Shindengen datasheet for precise electrical characteristics, thermal resistance values, and safe operating area (SOA) graphs.

Proper gate drive design is crucial for optimizing the performance and reliability of the S6K20. Considerations include selecting an appropriate gate resistor, minimizing stray inductance, and providing adequate gate voltage to ensure proper turn-on and turn-off characteristics.

Heat sinking is essential, especially at higher operating currents. Ensure sufficient heat dissipation to maintain the IGBT's junction temperature within specified limits. Using proper heat sinks and thermal management techniques will help to prolong the lifespan and reliability of the component.

You May Also Be Interested in

Tripp Lite
CABLE MOD 8P8C PLUG TO PLUG 75'
Need more? Email Us
Assmann WSW Components
CABLE MOD 8P8C PLUG-PLUG 7' / CAT6 PATCH CORD,UNSHIELDED,BOOTED ,7 FOOT,UTP
Lowest to $30.5163
Stewart Connector
CABLE MOD 8P8C HD PLUG-PLG 3.28'
Lowest to $34.9414
Assmann WSW Components
CABLE MOD 8P8C PLUG-PLUG 65.62'
Need more? Email Us
Panduit Corp
COPPER PATCH CORD, CAT 5E (SD), / Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 48.00' (14.63m) Unshielded
Need more? Email Us
Amphenol PCD
CABLE MOD 8P8C JACK-PLUG 3.28' / Cable Assembly Cord Set 1m RJ-45 to RJ-45 8 to 8 POS RCP-PL
Need more? Email Us
Amphenol PCD
CABLE MOD 8P8C JACK-PLUG 3.28'
Need more? Email Us
Assmann WSW Components
CABLE MOD 8P8C PLUG-PLUG 32.81' / Cable Assembly Cat 6 SSTP 10m 26AWG RJ-45 to RJ-45 8 to 8 POS PL-PL
Need more? Email Us
Assmann WSW Components
CABLE MOD 8P8C PLUG-PLUG 164.04'
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $742.8463 $742.8463
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess