EN
  • EN
  • DE

CPC1106NTR

Part No CPC1106NTR
Manufacturer IXYS
Catalog Solid State Relays
Description RELAY OPTOMOS SP-NC 75MA 4-SOP / Solid State Relay 50mA 1.5V DC-IN 0.075A 60V AC/DC-OUT 4-Pin SOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer IXYS Integrated Circuits Division
Series CPC, OptoMOS
Packaging Reel package
Circuit SPST-NC (1 Form B)
Output Type AC, DC
On-State Resistance (Maximum) 10 Ohm
Load Current 75mA
Voltage - Input 1.2VDC
Voltage - Load 0 ~ 60 V
Mounting SMD
Termination Style Gull Wing
Package 4-SOP (0.150", 3.81mm)
Manufacturer Package 4-SOP
Relay Type Relay
Win Source Part Number 771725-CPC1106NTR
Popularity Medium
Supply and Demand Status Limited
Family Name CPC1106N
Introduction Date May 13, 2010
ECCN EAR99
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian CPC1106NTR CAD Model

Description

The IXYS Integrated Circuits Division CPC1106NTR is a relay that is designed to be used in electronic devices. The supply and demand status of this component is limited.

  • Circuit Relay: SPST-NC (1 Form B)
  • On-State Resistance: 10 Ohm
  • Load Current: 75mA
  • Voltage Load: 0 ~ 60V
  • RoHS Compliant: Yes
  • Estimated EOL Date: 2024

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 50A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 3A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 3A 0-200V
Lowest to $20.7243
Sensata-Crydom
SSR RELAY SPST-NO 35A 48-660V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 48-660V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NC 75A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 20A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 12A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 75A 24-280V
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4987 $52.4545
85+ $1.2297 $104.5245
130+ $1.1913 $154.8690
175+ $1.1529 $201.7575
225+ $1.1144 $250.7400
305+ $0.9992 $304.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess