EN
  • EN
  • DE

TL16C554AFNR

Part No TL16C554AFNR
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description UART 4-CH 16byte FIFO 3.3V/5V 68-Pin PLCC T/R / IC ASYNC COMM ELEMENT 68-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Channels 4, QUART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 3 V to 5.25 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 68-PLCC (24.23x24.23)
Win Source Part Number 032342-TL16C554AFNR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TL16C554A
Introduction Date July 26, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TL16C554AFNR CAD Model

Description

TL16C554AFNR - Texas Instruments

The TL16C554AFNR is a robust, high-performance integrated circuit from Texas Instruments, designed to provide a flexible interface solution for communication applications. This versatile component is a quad UART (Universal Asynchronous Receiver/Transmitter) with integrated features that simplify design and enhance system capabilities.

Key Features:

  • Quad UART Channels: The device incorporates four independent UART channels, each capable of handling serial communication protocols effectively. This makes it an ideal choice for multi-port serial applications.
  • Programmable Baud Rate: Each UART channel supports a programmable baud rate generator, allowing a wide range of data transmission speeds to suit various requirements.
  • FIFO Buffers: With 16-byte FIFOs for each transmit and receive buffer, the TL16C554AFNR reduces CPU overhead, especially in high-speed serial data applications.
  • Modem Control Functions: The device offers comprehensive modem control capabilities, which are essential for establishing and maintaining communications over modem links.
  • Flexible Character Lengths: It supports 5-, 6-, 7-, or 8-bit character lengths, providing flexibility in data format and compatibility with a range of communication standards.
  • Power Management: Advanced power management features are included to minimize power consumption during idle or inactive periods, making it suitable for power-sensitive applications.
  • Industry-Standard Footprint: The TL16C554AFNR comes in a 64-pin LQFP (Low-Profile Quad Flat Package), ensuring easy integration into existing designs and compatibility with standard PCB layouts.

Applications:

The TL16C554AFNR is used in a wide array of applications where reliable serial communication is a necessity. Some common applications include:

  • Industrial control systems
  • Point of sale (POS) terminals
  • Network servers and routers
  • Automotive diagnostics and telematics
  • Telecommunications equipment

In conclusion, the TL16C554AFNR from Texas Instruments is a highly integrated and efficient solution for adding serial communication capabilities to a variety of electronic systems. Its rich feature set, combined with Texas Instruments' reputation for quality and reliability, make it an excellent choice for designers and engineers looking to implement multiple UART channels in their products.

You May Also Be Interested in

NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $5.3622
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9504 $51.8016
10+ $10.6260 $106.2600
15+ $10.2940 $154.4100
21+ $9.9619 $209.1999
26+ $9.6298 $250.3748
35+ $8.6336 $302.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess