EN
  • EN
  • DE

S3V80-5060

Part No S3V80-5060
Manufacturer Shindengen
Catalog OEM Parts ( S )
Description 800V, 3.5A, Axial Rectifier Diode with 120A Surge Current; AX14 Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1090134-S3V80-5060
Categories OEM Parts( S )
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S3V80-5060 CAD Model

Description

The S3V80-5060 is a rectifier diode manufactured by Shindengen Electric Manufacturing Co., Ltd. Rectifier diodes are semiconductor devices that allow current to flow in one direction only, effectively converting alternating current (AC) to direct current (DC). This makes them essential components in various electronic circuits and power supplies.

Applications

  • Power Supplies: Used in power supplies to convert AC voltage from the mains to DC voltage required by electronic devices.
  • Inverters: Employed in inverters to rectify AC voltage, enabling efficient power conversion.
  • Battery Chargers: Used in battery charging circuits to convert AC voltage into DC voltage for charging batteries.
  • Renewable Energy Systems: Found in solar inverters and wind turbine converters for AC-DC conversion.
  • Industrial Equipment: Utilized in various industrial equipment requiring DC power, such as motor drives and control systems.

Features

  • High Surge Current Capability: Designed to withstand high surge currents, ensuring reliability during transient events.
  • Low Forward Voltage Drop: Exhibits a low forward voltage drop, minimizing power loss and improving efficiency.
  • High Reliability: Manufactured with high-quality materials and stringent quality control processes to ensure long-term reliability.
  • Compact Size: Available in a compact package, allowing for easy integration into various electronic designs.
  • Fast Recovery Time: Features a fast recovery time, enabling efficient operation in high-frequency circuits.

Benefits

  • Efficient Power Conversion: Enables efficient AC-DC power conversion, minimizing energy waste and improving overall system performance.
  • Enhanced Reliability: High surge current capability and robust design ensure reliable operation even under harsh conditions.
  • Compact Design: Small package size allows for space-saving designs in electronic devices.
  • Improved System Performance: Fast recovery time contributes to improved system performance in high-frequency applications.
  • Cost-Effective Solution: Provides a cost-effective solution for AC-DC conversion in a wide range of applications.

Additional Details

The S3V80-5060 typically comes in a through-hole package. It's crucial to consult the datasheet for the specific voltage and current ratings, as well as other critical parameters such as operating temperature range and maximum reverse current, to ensure proper and safe application. The device is typically constructed using silicon semiconductor material, offering a balance of performance and cost-effectiveness. Always handle the diode with proper ESD precautions to prevent damage.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micrel
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8405 $58.8350
170+ $0.6897 $117.2490
260+ $0.6682 $173.7320
360+ $0.6466 $232.7760
465+ $0.6251 $290.6715
620+ $0.5604 $347.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,889 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess