EN
  • EN
  • DE

S1WB(A)60-7062

Part No S1WB(A)60-7062
Manufacturer Shindengen
Catalog OEM Parts ( S )
Description 1 IO, 600 VRM, 700 VRSM, SMD Bridge Diode, 1W Package Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1089777-S1WB(A)60-7062
Categories OEM Parts( S )
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S1WB(A)60-7062 CAD Model

Description

The S1WB(A)60-7062 is a single-phase bridge rectifier manufactured by Shindengen. Bridge rectifiers are used to convert alternating current (AC) into direct current (DC), a crucial process in many electronic devices and power supplies. This particular model is designed to handle substantial current and voltage, making it suitable for various industrial and commercial applications requiring reliable DC power.

Applications

  • Power Supplies: Used in AC-to-DC power supplies for electronic devices and equipment.
  • Battery Chargers: Employed in battery charging circuits to convert AC power to DC for charging batteries.
  • Motor Drives: Found in motor drive systems to provide DC power for controlling motors.
  • Industrial Equipment: Utilized in various industrial applications requiring DC power conversion.
  • Renewable Energy Systems: Can be used in solar panel systems and wind turbine systems for converting AC to DC power.

Features

  • High Voltage Rating: Designed to withstand high input AC voltages, ensuring robust performance in demanding applications.
  • High Current Capacity: Capable of handling significant current loads, making it suitable for high-power applications.
  • Single-Phase Bridge Rectifier: Converts single-phase AC power to DC power efficiently.
  • Compact Size: Relatively small footprint for easy integration into various circuit designs.
  • High Surge Current Capability: Provides protection against transient surges, enhancing reliability.

Benefits

  • Reliable DC Power Conversion: Provides stable and consistent DC output, ensuring reliable operation of connected devices.
  • Protection Against Voltage Spikes: Safeguards connected equipment from voltage surges and fluctuations.
  • Efficient Power Conversion: Minimizes power loss during AC-to-DC conversion, improving overall system efficiency.
  • Long Lifespan: Designed for durable and long-lasting performance, reducing the need for frequent replacements.
  • Easy Integration: Simple to integrate into existing circuits and power supply designs.

Additional Details

The S1WB(A)60-7062 typically comes in a standard package suitable for through-hole mounting on printed circuit boards (PCBs). It is built with high-quality semiconductor materials to ensure efficient and reliable operation. Its robust design and high voltage/current ratings make it a dependable choice for applications requiring high-performance rectification.

Detailed specifications such as maximum forward voltage drop, peak reverse voltage, and operating temperature range can be found in the manufacturer's datasheet. Proper heat sinking may be required depending on the operating conditions to maintain optimal performance and prevent overheating.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Level One
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,641 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess