EN
  • EN
  • DE

D1UB80-7062

Part No D1UB80-7062
Manufacturer Shindengen
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SOP4
Manufacturer Shindengen
Manufacturer Homepage www.shindengen.co.jp
Win Source Part Number 752832-D1UB80-7062
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D1UB80-7062 CAD Model

Description

The D1UB80-7062 is a general-purpose rectifier diode manufactured by Shindengen. It's designed to convert AC voltage to DC voltage efficiently and reliably. This diode is suitable for various applications in power supplies, adapters, and other electronic circuits where rectification is needed.

Applications

  • AC to DC Power Supplies
  • Adapters
  • Battery Chargers
  • General Rectification
  • Industrial Equipment

Features

  • High Voltage Capability: Supports high reverse voltage requirements.
  • High Current Capability: Can handle significant forward current.
  • Low Forward Voltage Drop: Minimizes power loss during conduction.
  • Compact Package: Suitable for space-constrained applications.
  • High Reliability: Designed for stable and long-term operation.

Benefits

  • Efficient Power Conversion: Reduces power waste in rectification circuits.
  • Reliable Operation: Provides stable performance in demanding environments.
  • Compact Design: Enables smaller and more compact power supply designs.
  • Cost-Effective: Offers a balance of performance and value.
  • Wide Range of Applications: Suitable for various rectification needs.

Additional Details

The D1UB80-7062 typically features a maximum repetitive peak reverse voltage (VRRM) of 800V and an average rectified forward current (IF(AV)) of 1A. The forward voltage drop is typically around 1.0V. The diode is commonly available in a DO-41 package. The operating junction temperature range typically spans from -55°C to +150°C. It meets industry standards for environmental safety and RoHS compliance. Specific details regarding reverse recovery time, surge current capability, and thermal resistance can be found in the manufacturer's official datasheet. Adequate heat sinking is recommended based on the operating conditions and the forward current being conducted.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Panasonic
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
ON Semiconductor
Need more? Email Us
Intel
Lowest to $50.4238
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Silergy Corp
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess