EN
  • EN
  • DE

T494B225K035AS

Part No T494B225K035AS
Manufacturer Kemet
Catalog Electronic Wholesale
Description SOLID TANTALUM CHIP CAPACITORS(T494 SERIES - Low ESR, Industrial Grade)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Win Source Part Number 1263458-T494B225K035AS
Manufacturer Homepage www.kemet.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T494B225K035AS CAD Model

Description

The T494B225K035AS is a tantalum capacitor manufactured by Kemet. It is a surface-mount solid tantalum capacitor designed for various general-purpose applications. These capacitors are known for their stable electrical characteristics, high volumetric efficiency, and long operational life.

Applications:

  • Bypass capacitors: Filtering noise and providing a stable voltage source for integrated circuits.
  • Coupling capacitors: Passing AC signals while blocking DC voltage.
  • Filtering capacitors: Smoothing out voltage ripples in power supplies.
  • Timing circuits: Used in RC timing circuits for oscillators and timers.
  • DC-DC converters: Providing stable voltage in DC-DC conversion circuits.
  • Consumer electronics: Found in various consumer electronic devices, such as smartphones, tablets, and laptops.
  • Industrial equipment: Used in industrial control systems and automation equipment.

Features:

  • Solid tantalum construction: Provides stable electrical characteristics and long operational life.
  • Surface-mount design: Enables efficient use of board space.
  • High volumetric efficiency: Provides high capacitance in a small package.
  • Stable capacitance over temperature: Maintains consistent performance over a wide temperature range.
  • Low ESR (Equivalent Series Resistance): Reduces power dissipation and improves circuit performance.

Benefits:

  • Reliable performance: Tantalum capacitors offer excellent stability and reliability.
  • Space saving: Surface-mount design allows for compact circuit layouts.
  • Long operational life: Ensures long-term performance in demanding applications.
  • Improved circuit performance: Low ESR reduces power dissipation and improves signal integrity.
  • Wide operating temperature range: Suitable for use in various environmental conditions.

Additional Details:

The T494B225K035AS has a capacitance of 2.2 μF and a voltage rating of 35V. It typically comes in a standard EIA case size. Refer to the datasheet for detailed electrical specifications, including capacitance tolerance, dissipation factor, and leakage current. The datasheet also provides information on soldering recommendations and handling precautions.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess