EN
  • EN
  • DE

2SK1861

Part No 2SK1861
Manufacturer Shindengen
Catalog Hard To Find
Description VR Series Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 1127139-2SK1861
Manufacturer Homepage www.shindengen.co.jp/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK1861 CAD Model

Description

The 2SK1861 is an N-channel power MOSFET manufactured by Shindengen. It is designed for high-speed switching applications and features a low on-resistance, making it efficient for power control.

Applications

  • Switching Regulators
  • DC-DC Converters
  • Motor Control Circuits
  • Power Amplifiers
  • Uninterruptible Power Supplies (UPS)

Features

  • N-Channel MOSFET
  • High-Speed Switching
  • Low On-Resistance (RDS(on))
  • Avalanche Energy Rated
  • Isolated Mounting Type Package Available (depending on the exact variant)

Benefits

  • Efficiency: Low on-resistance minimizes power loss, leading to higher efficiency in power conversion applications.
  • Fast Switching: Enables use in high-frequency circuits, reducing the size of passive components.
  • Reliability: Avalanche energy rating provides robustness against voltage transients.
  • Compact Design: The package allows for efficient heat dissipation, contributing to a compact overall design.
  • Simplified Circuit Design: Easy to drive with standard gate drive voltages.

Additional Details

The 2SK1861 is typically available in a TO-220 or similar through-hole package, which facilitates easy mounting and heat sinking. The key specifications include:

  • Drain-Source Voltage (VDSS): Typically around 60V (check the datasheet for specific values)
  • Gate-Source Voltage (VGSS): Typically ±20V
  • Continuous Drain Current (ID): Dependent on the specific package and cooling conditions (refer to the datasheet)
  • On-Resistance (RDS(on)): Check the datasheet for specific values, as it's a crucial performance parameter
  • Gate Threshold Voltage (VGS(th)): Typically between 2V and 4V

Designers should always consult the manufacturer's datasheet for the 2SK1861 to ensure that the device meets the requirements of their specific application and to obtain the most accurate and up-to-date specifications. The datasheet provides detailed information on electrical characteristics, thermal performance, and safe operating area.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess