EN
  • EN
  • DE

2SJ370

Part No 2SJ370
Manufacturer Shindengen
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1181728-2SJ370
Categories Custom Parts
Manufacturer Shindengen
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SJ370 CAD Model

Description

The 2SJ370 is a P-channel power MOSFET manufactured by Shindengen. It is designed for switching applications requiring high current and voltage capabilities. This MOSFET offers low on-resistance, making it efficient for power management and control circuits.

Applications:

  • DC-DC converters
  • AC-DC power supplies
  • Motor control
  • Solid-state relays
  • High-side switching
  • Load switches
  • Power management circuits

Features:

  • P-Channel MOSFET
  • High Input Impedance
  • Fast Switching Speed
  • Low On-Resistance (RDS(on))
  • Avalanche Energy Rated
  • Surface Mount Package

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation, increasing overall efficiency.
  • Fast Switching: Enables high-frequency operation in switching applications.
  • Ease of Use: Simple gate drive requirements simplify circuit design.
  • Reliable Performance: Robust design ensures reliable operation in demanding environments.
  • Compact Size: Surface mount package allows for high-density board layouts.
  • Thermal Performance: Good thermal characteristics allow for efficient heat dissipation.

Additional Details:

The 2SJ370 features a low gate threshold voltage, which makes it compatible with a wide range of gate drive voltages. The maximum drain-source voltage (VDS) and drain current (ID) ratings vary depending on the specific variant. The operating temperature range typically extends from -55°C to +150°C. The device is commonly available in surface mount packages such as SOP or similar.

You May Also Be Interested in

3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Fuji Electric
Need more? Email Us
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Microchip Technology
Need more? Email Us
Qualcomm
Lowest to $7.9791
Anachip Corp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess