EN
  • EN
  • DE

1N5818W

Part No 1N5818W
Manufacturer SHIKE Electronics
Catalog Hard To Find
Description SCHTTKY DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SHIKE Electronics
Win Source Part Number 1122019-1N5818W
Manufacturer Homepage www.shike.tw/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1N5818W CAD Model

Description

The 1N5818W is a Schottky barrier rectifier diode manufactured by SHIKE Electronics. It is designed for high-frequency rectification and fast switching applications. This diode is commonly used in switching power supplies, freewheeling diodes in DC-DC converters, and reverse polarity protection circuits. The 'W' suffix often indicates a specific packaging or mounting style variant of the 1N5818 diode.

Applications

  • Switching Power Supplies
  • DC-DC Converters (as a freewheeling diode)
  • Reverse Polarity Protection
  • LED Lighting Circuits
  • Photovoltaic (PV) Systems

Features

  • Low Forward Voltage Drop
  • High Surge Current Capability
  • High-Efficiency Operation
  • Fast Switching Speed
  • RoHS Compliant

Benefits

  • High Efficiency: The low forward voltage drop minimizes power loss and increases overall circuit efficiency.
  • Fast Switching: Enables high-frequency operation in switching power supplies and converters.
  • Reliable Protection: Offers reliable reverse polarity protection, preventing damage to sensitive components.
  • Robust Performance: The high surge current capability provides reliable operation under transient conditions.
  • Environmentally Friendly: RoHS compliant, adhering to environmental standards.

Technical Specifications

The 1N5818W typically features a maximum repetitive peak reverse voltage (VRRM) of 30V, a maximum average forward rectified current (IF(AV)) of 1A, and a typical forward voltage (VF) of around 0.45V to 0.55V at the rated forward current. Its surge current capability is often specified to be around 30A for a short duration. The operating junction temperature range is typically -65°C to +125°C. It's generally available in a SOD-123 or similar surface-mount package.

Always consult the official datasheet from SHIKE Electronics for the most accurate and up-to-date specifications. Proper thermal management is important to ensure that the diode operates within its safe operating area (SOA) and to maximize its lifespan and reliability. The specific package and mounting style can influence the thermal characteristics and performance of the diode.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess