EN
  • EN
  • DE

WFN1N60

Part No WFN1N60
Manufacturer Shenzhen Winsemi Microelectronics Co., Ltd
Catalog Electronic Wholesale
Description Silicon N-Channel MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shenzhen Winsemi Microelectronics Co., Ltd
Win Source Part Number 1280333-WFN1N60
Manufacturer Homepage www.winsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WFN1N60 CAD Model

Description

The WFN1N60 is a 600V N-Channel MOSFET manufactured by Shenzhen Winsemi Microelectronics Co., Ltd. It is designed for high-voltage switching applications, offering efficient performance and reliability. This MOSFET is commonly used in power supplies, motor control, and other applications where high voltage switching is required.

Applications:

  • Power supplies: Used as a switching element in various types of power supplies, including SMPS (Switched-Mode Power Supplies).
  • Motor control: Employed in motor control circuits for efficient switching and power management.
  • Inverters: Utilized in inverters to convert DC power to AC power with high efficiency.
  • Lighting systems: Used in LED lighting applications for efficient power switching.
  • DC-DC converters: Used in high-voltage DC-DC converters.

Features:

  • High voltage capability: Designed to operate with drain-source voltages up to 600V.
  • Low on-resistance: Minimizes power loss and improves efficiency during conduction.
  • Fast switching speed: Enables efficient switching performance in high-frequency applications.
  • Low gate charge: Reduces switching losses and improves overall efficiency.
  • Avalanche rated: Can withstand repetitive avalanche conditions, providing added protection.

Benefits:

  • Efficient power conversion: Low on-resistance and fast switching speed contribute to high efficiency in power conversion applications.
  • Reliable operation: Robust design ensures reliable operation in demanding high-voltage environments.
  • Simplified design: Easy to drive and implement in various circuit topologies.
  • Protection: Avalanche rating provides added protection against voltage transients.

Additional Details:

The WFN1N60 typically comes in a through-hole or surface-mount package, such as TO-220 or TO-252, facilitating easy mounting and soldering. The gate threshold voltage is typically specified within a certain range, and it is important to ensure that the gate drive voltage is sufficient to fully turn on the MOSFET. The maximum drain current and power dissipation ratings should be carefully considered to prevent damage to the device. This MOSFET is often used in applications where high voltage, fast switching, and high efficiency are required, offering a combination of performance and reliability.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess